EN
  • EN
  • DE

HMC787ALC3BTR

Part No HMC787ALC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description Conversion loss: 9 dB typical at 3 GHz to 9 GHz | DOUBLE-BALANCED - MIXER, 3-11GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 3GHz ~ 10GHz
Noise Figure 9dB
Manufacturer Package 12-CLCC Exposed Pad
Supplier Device Package 12-CLCC (2.9x2.9)
Family Part Number HMC787
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181490-HMC787ALC3BTR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC787ALC3BTR CAD Model

Description

The HMC787ALC3BTR is a cutting-edge RF amplifier manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is part of the Hittite Microwave Corporation product line, which is known for its exceptional quality and reliability in the field of RF and microwave circuits. The HMC787ALC3BTR is specifically designed to cater to the demanding requirements of high-frequency applications.

Key Features

  • Frequency Range: The amplifier operates over a broad frequency range, making it suitable for a variety of RF applications.
  • High Gain: It offers a high gain, which is essential for signal amplification in communication systems and ensures minimal signal loss.
  • Low Noise Figure: With its low noise figure, the HMC787ALC3BTR provides clear signal amplification, which is crucial for maintaining signal integrity.
  • Output Power: The device is capable of delivering substantial output power, which is beneficial for driving subsequent stages in a signal chain.
  • Package Type: It comes in a compact LCC (Leadless Chip Carrier) package, which saves space on the PCB and is suitable for high-density designs.

Applications

The HMC787ALC3BTR is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Test and measurement equipment
  • Satellite and space communications
  • Defense and military systems
  • Wireless infrastructure

Quality and Reliability

Analog Devices Inc. ensures that all its products, including the HMC787ALC3BTR, meet the highest standards of quality and reliability. The device undergoes rigorous testing to guarantee performance even under the most demanding conditions. Its robust design and construction make it a preferred choice for professionals seeking reliable RF amplification solutions.

Conclusion

The HMC787ALC3BTR from Analog Devices Inc. represents a blend of performance, quality, and versatility. Its broad frequency range, high gain, low noise figure, and substantial output power make it an excellent choice for any application requiring reliable RF amplification. With its compact packaging and proven reliability, it stands out as an essential component for RF designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.5876 $90.5876
2+ $87.7568 $175.5136
3+ $84.9259 $254.7777
4+ $82.0950 $328.3800
5+ $73.6025 $368.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess