EN
  • EN
  • DE

DS1631

Part No DS1631
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I2C
Voltage - Supply 2.7V ~ 5.5V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Standby Mode
Accuracy - Highest (Lowest) ±0.5°C (±2°C)
Test Condition 0°C ~ 70°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number DS1631
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586186-DS1631
Ultra Librarian 3D Model Ultra Librarian DS1631 CAD Model

Description

Maxim Integrated DS1631 Digital Thermometer and Thermostat

The Maxim Integrated DS1631 is a high-precision digital thermometer and thermostat that provides temperature readings indicating the device's temperature in degrees Celsius. This highly integrated device offers a combination of features that make it ideal for a wide range of applications, including environmental control, system thermal management, and industrial processes.

Key Features

  • High Accuracy: The DS1631 provides temperature readings with an accuracy of ±0.5°C from -10°C to +85°C, ensuring reliable and consistent data for critical applications.
  • Wide Temperature Range: Capable of measuring temperatures from -55°C to +125°C, this device can operate in a variety of harsh environments.
  • Programmable Resolution: Users can select the resolution of the temperature readings, from 9 to 12 bits, allowing a balance between resolution and conversion time.
  • Two-Wire Serial Interface: The device uses a simple I²C serial interface for easy integration into most microcontroller-based systems.
  • Multiple Thermostat Modes: The DS1631 features both nonvolatile (NV) and volatile memory for thermostat trip points, supporting applications that require a reboot or those that adjust settings dynamically.

Applications

  • Environmental Monitoring Systems
  • Computer Thermal Management
  • Industrial Process Control
  • Telecommunications Equipment
  • Office Electronics

The DS1631 offers a convenient and efficient way to integrate temperature sensing and control into a variety of electronic systems. Its small footprint and low power consumption make it a smart choice for portable and battery-powered applications. With the ability to communicate with a host controller or processor via a standard I²C bus, the DS1631 is a versatile solution that simplifies the design process and speeds up time-to-market for engineers and product developers.

Whether you are designing a sophisticated climate control system or need reliable temperature monitoring for sensitive electronics, the Maxim Integrated DS1631 brings precision, flexibility, and ease of use to your project.

You May Also Be Interested in

Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess