Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr AMD
Series PAL16L8
Package Bulk
Product Status Obsolete
Programmable Not Verified
Programmable Type PAL
Voltage - Input 5V
Speed 5 ns
Mounting Type Surface Mount
Package / Case 20-PLCC
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 652479-PAL16L8-5JC
Ultra Librarian 3D Model Ultra Librarian PAL16L8-5JC CAD Model

Description

The PAL16L8-5JC is an embedded Programmable Logic Device (PLD) manufactured by AMD.

  • Series: PAL16L8
  • Speed: 5 ns
  • Package: bulk
  • Voltage Input: 5V
  • Programmable: no
  • Mounting: surface mount
  • Package/Case: 20-PLCC
  • Application: various electronic applications that require PAL-based logic devices
  • HTSUS Code: 8542.39.0001
  • Status: obsolete product

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 24DIP / SPLD ATF20V8B Family 300 Gates 8 Macro Cells 62MHz 5V 24-Pin PDIP
Need more? Email Us
ECAD model for ATF20V8BQL-15PU
Cypress Semiconductor Corp
IC PLD 32MC 15NS 28PLCC / CPLD MAX® Family 600 Gates 32 Macro Cells 76.9MHz 0.65um Technology 5V 28-Pin PLCC
Need more? Email Us
ECAD model for CY7C344B-15JC
Amd
20-Pin TTL Programmable Array Logic
Need more? Email Us
ECAD model for PAL16R8-7PC
Amd
Lowest to $1.1306
ECAD model for PALCE16V8H-7JC/5
Amd
Need more? Email Us
ECAD model for PALCE20V8Q-25PI/4
Amd
Need more? Email Us
ECAD model for PALCE26V12H-20PC/4
Others
Lowest to $2.5750
ECAD model for PAL20R4ACNS
Amd
Need more? Email Us
ECAD model for PALCE16V8Q-25
Amd
Need more? Email Us
ECAD model for PALCE22V10H-7JC

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention