Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr NXP USA Inc.
Package Tape & Reel
Function FM IF System
RF Type Cellular, ASK, FSK
Secondary Attributes RSSI Equipped
Mounting SMD (SMT)
Package / Case 16-XFQFN Exposed Pad
Supplier Device Package 16-HXQFN (3x3)
Base Product Number SA614
Other Names 568-11492-1,568-11492-2,935302563115,568-11492-6
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236128-SA614AHRX
Ultra Librarian 3D Model Ultra Librarian SA614AHRX CAD Model

Description

NXP SA614AHRX Low Power FM IF System

The NXP SA614AHRX is a monolithic integrated low-power FM IF system incorporating high-performance mixer, oscillator, limiting amplifier, and signal strength indicator functionalities. This versatile component is designed for high sensitivity applications and is an ideal choice for use in wireless communication systems.

Key Features:

  • High Sensitivity: The SA614AHRX boasts an exceptional sensitivity level, making it suitable for demanding environments where signal strength can be weak.
  • Low Power Consumption: With its focus on low power usage, this IF system is optimized for battery-operated devices, ensuring longer operational life without sacrificing performance.
  • Integrated Mixer and Oscillator: The on-chip mixer and oscillator reduce the need for external components, simplifying the design and reducing the overall system cost.
  • Limiting Amplifier: The built-in limiting amplifier offers a wide dynamic range, which is critical for consistent performance across varying signal conditions.
  • Signal Strength Indicator: The integrated signal strength indicator provides immediate feedback on the incoming signal's quality, which is essential for adaptive systems.

Applications:

The SA614AHRX is designed for a variety of applications, including:

  • Cellular telephones
  • Wireless communication devices
  • PCS systems
  • Radio and TV tuners
  • Portable communication equipment

Technical Specifications:

Some of the technical specifications of the SA614AHRX include:

  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package: SO16

Overall, the NXP SA614AHRX is a highly integrated, efficient, and reliable solution for FM IF systems that require high sensitivity and low power consumption. Its combination of features makes it a popular choice for designers looking to create compact and energy-efficient wireless communication devices.

You May Also Be Interested in

NXP / Nexperia
IC LOW VOLT IF RCVR 20TSSOP / RF IC IF Receiver Cellular, NADC 200MHz RSSI Equipped 20-TSSOP
Need more? Email Us
ECAD model for SA647DH,112
Texas Instruments
IC RF DETECT / RF IC Transceiver General Purpose 76GHz ~ 81GHz SPI Interface 161-FC/CSP (10.4x10.4)
Lowest to $56.4068
ECAD model for AWR1843ABGABLQ1
Analog Devices Inc.
IC RCVR IF/BASEBAND 16B 81LGA
Lowest to $75.2992
ECAD model for LTM9001IV-BA#PBF
Analog Devices Inc.
IC MMIC AMP VCO BUFFER 24-QFN
Lowest to $34.2541
ECAD model for HMC416LP4E
M/A-Com Technology Solutions
DRIVER,QUAD FET AND PIN,TAPE & R
Need more? Email Us
ECAD model for MADR-009190-0001TR
Analog Devices Inc.
IC MMIC VCO HBT W/BUFFER 24-QFN
Lowest to $44.3182
ECAD model for HMC430LP4ETR
Analog Devices Inc.
IC RCVR SIGNAL 14BIT 204-LGA
Lowest to $112.2527
ECAD model for LTM9004IV-AA#PBF
Analog Devices Inc.
IC PHASE SHIFTER DGTL 28LFCSP
Lowest to $155.4977
ECAD model for HMC936ALP6E
Analog Devices Inc.
IC PHASE SHIFTER 6-BIT 28QFN
Lowest to $127.6471
ECAD model for HMC647ALP6ETR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3685 $134.7370
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
6+ $54.7369 $328.4214
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,290 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention