EN
  • EN
  • DE

SA606DK,112

Part No SA606DK,112
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 150MHZ UP CONVRT 20SSOP / RF Mixer IC Cellular, ASK, FSK, VHF Up Converter 150MHz 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr NXP USA Inc.
Series SA606
Package Tube
Product Status Obsolete
RF Type Cellular, ASK, FSK, VHF
Frequency 150MHz
Number of Mixers 2
Gain 17dB
Noise Figure 6.2dB
Secondary Attributes Up Converter
Current - Supply 4.2mA
Voltage - Supply 2.7V ~ 7V
Mounting SMD (SMT)
Package / Case 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSOP
Base Product Number SA606
Other Names 935051650112,SA606DK,SA606DK
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236098-SA606DK,112
Ultra Librarian 3D Model Ultra Librarian SA606DK,112 CAD Model

Description

The SA606DK,112 is a high-performance, low-voltage monolithic double-balanced mixer with on-board frequency synthesizer and voltage-controlled oscillator (VSCO) from NXP Semiconductors. Designed to provide a comprehensive solution for RF communication systems, this integrated circuit (IC) is optimized for demanding applications in wireless communication where low power consumption and minimal space are critical.

Key Features

  • High Integration: The SA606DK,112 combines a mixer, oscillator, and synthesizer in a single IC, reducing the number of external components required and simplifying the design process for RF applications.
  • Low Voltage Operation: With an operating voltage range of 2.7V to 5.5V, it is suitable for battery-operated devices and portable applications, ensuring efficient power management.
  • Low Noise Figure: The mixer offers a low noise figure, which is critical for maintaining signal integrity in communication systems and enhancing overall receiver sensitivity.
  • High Linearity: The device provides excellent linearity, which helps to minimize distortion of the received signal and is essential for high-quality signal processing.

Applications

The SA606DK,112 is versatile and can be used in a variety of RF applications, including but not limited to:

  • Cellular telephones
  • Wireless LANs
  • PCS systems
  • Portable communication devices

Technical Specifications

Parameter Specification
Frequency Range Low IF or high IF
Supply Voltage 2.7V to 5.5V
Package SOT266-1
Operating Temperature -40°C to +85°C

Ordering Information

The SA606DK,112 is available for order under the NXP Semiconductors catalog. For detailed purchasing information and pricing, please contact an authorized NXP distributor or visit the official NXP website.

You May Also Be Interested in

Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess