EN
  • EN
  • DE
  • IT

SA606DK/02,118

Part No SA606DK/02,118
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 150MHZ UP CONVRT 20SSOP / RF Mixer IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number SA606
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1236104-SA606DK/02,118
Ultra Librarian 3D Model Ultra Librarian SA606DK/02,118 CAD Model

Description

The NXP SA606DK/02,118 is a high-performance monolithic low-voltage, high-performance mixer FM IF system incorporating a mixer/oscillator, two limiting intermediate frequency amplifiers, quadrature detector, logarithmic received signal strength indicator (RSSI), voltage regulator, FM IF counter, and analog output for AM detection. Designed for high sensitivity and robust signal handling, this integrated circuit (IC) is an ideal choice for a wide range of applications in the wireless communication sector.

Key Features:

  • Integrated Mixer/Oscillator: The SA606DK/02,118 integrates a mixer and oscillator on a single chip, providing a compact solution for frequency conversion in RF systems.
  • Limiting IF Amplifiers: The device features two limiting intermediate frequency amplifiers that ensure consistent performance over a range of input signal levels.
  • Quadrature Detector: The built-in quadrature detector enables demodulation of FM signals with excellent phase noise performance.
  • Logarithmic RSSI: The logarithmic RSSI provides a wide dynamic range for signal strength indication, which is vital for adaptive systems that respond to signal conditions.
  • Voltage Regulator: An on-chip voltage regulator ensures stable operation even with fluctuating supply voltages, making the device suitable for battery-operated equipment.
  • FM IF Counter: The FM IF counter aids in digital tuning systems by providing a digital output proportional to the IF input frequency.
  • Analog AM Output: The IC also offers an analog output for AM detection, adding to its versatility.

Applications:

The NXP SA606DK/02,118 is particularly well-suited for use in a variety of communication devices, including:

  • Cellular phones
  • PCS systems
  • Wireless LANs
  • Portable radios
  • Other wireless communication devices requiring high performance and low power consumption

With its combination of features, the SA606DK/02,118 provides designers with a flexible and powerful component for creating sophisticated RF and IF sections of wireless communication devices. Its integration of multiple functions into a single package not only saves space but also simplifies the design process, leading to quicker development times and reduced end-product costs.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess