EN
  • EN
  • DE
  • IT

MAX6700UT+T

Part No MAX6700UT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 μs Typical Propagation Delay
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 705764-MAX6700UT+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6700
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6700UT+T CAD Model

Description

Maxim Integrated's MAX6700UT+T: Precision Microprocessor Supervisory Circuit

The MAX6700UT+T from Maxim Integrated is a compact, high-precision supervisory circuit designed to monitor power supplies in microprocessor systems. It provides a significant level of system reliability and accuracy required in critical applications. This supervisory circuit ensures that the microprocessor (µP) and other system components operate with a stable and accurate power supply, by monitoring the voltage levels and providing a reset signal whenever necessary.

With its small SOT23 package, the MAX6700UT+T is an ideal solution for space-constrained applications. Despite its diminutive size, it packs a powerful punch of features. It offers a factory-trimmed reset threshold voltage, which allows designers to monitor different voltage levels according to the specific needs of their system. This versatility makes the MAX6700UT+T suitable for a wide range of products, from portable devices to complex servers.

One of the key features of the MAX6700UT+T is its low supply current, which is particularly beneficial for battery-powered devices where power efficiency is crucial. The device consumes minimal power while still providing precise voltage monitoring, thereby extending the battery life of portable applications.

The MAX6700UT+T also boasts a manual reset input, which provides a simple way to initiate a system reset manually. This can be invaluable during system development and debugging, as well as providing a means for user-initiated resets in the final product. Additionally, the device has an active-low reset output, which remains asserted for a minimum reset timeout period after V_CC has risen above the reset threshold. This ensures that the µP and other devices have sufficient time to stabilize before resuming operation.

For applications that demand high reliability and accuracy, the MAX6700UT+T supervisory circuit is a top choice. Its combination of low power consumption, precision voltage monitoring, and small form factor make it an essential component in ensuring the smooth operation of microprocessor-based systems.

Overall, Maxim Integrated's MAX6700UT+T is a robust and reliable solution for system designers looking to enhance the operational stability and power management efficiency of their microprocessor-driven products.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2542 $51.7626
8+ $14.1573 $113.2584
11+ $13.7149 $150.8639
16+ $13.2725 $212.3600
20+ $12.8300 $256.6000
27+ $11.5028 $310.5756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess