The NXP SA606DK/01-T is a low-voltage high-performance monolithic mixer with on-board frequency synthesizer and IF selectivity. Designed to provide a high-quality and cost-effective solution, it is an ideal choice for FM radio and wireless systems where low power consumption and minimal external components are crucial.
Key Features:
- Integrated Frequency Synthesizer: The SA606DK/01-T includes an integrated local oscillator that provides a stable frequency source for the mixer, reducing the need for external oscillators.
- Low Voltage Operation: Operating at a low voltage, this device is suitable for battery-powered applications, ensuring efficient power management and longer battery life.
- High Sensitivity: The mixer is designed for high sensitivity, ensuring clear signal reception even in environments with weak signal strength.
- Selective FM IF System: With its selective IF system, the SA606DK/01-T can effectively filter out adjacent channel interference, providing a clean and undisturbed audio experience.
- Minimal External Components: The device requires very few external components, which simplifies the design and reduces the overall system cost.
Applications:
- Portable and car FM radio systems
- Wireless communication devices
- RF systems requiring low power consumption
Technical Specifications:
- Supply Voltage: 2.7V to 5.5V
- IF Frequency Range: 10.7MHz to 12MHz
- Operating Temperature: -40°C to +85°C
- Packaging: 20-SSOP
The NXP SA606DK/01-T is a versatile and reliable choice for designers looking to implement an effective mixer and IF system in their FM radio or wireless applications. With its integrated features and low power consumption, it streamlines the design process and enhances the overall performance of the system.