Product Overview: GTL2002D,118 by NXP
The GTL2002D,118 is a versatile, high-performance dual bidirectional translator IC from NXP Semiconductors, designed to address the need for a seamless interface between devices operating at different voltage levels. This integrated circuit is an essential component for systems where communication between different logic levels is required, making it ideal for mixed-voltage applications within the modern electronic ecosystem.
Key Features
- Two-Bit Bidirectional Translation: The GTL2002D,118 provides two bits of bidirectional voltage-level translation, which is particularly useful for interfacing between low-voltage and higher-voltage digital circuits.
- Voltage Range: It is capable of translating between voltages as low as 1.0V and up to 5.0V, catering to a broad range of logic levels and ensuring compatibility with today's low-voltage devices as well as legacy systems.
- Non-Preferential Power Supply Sequencing: The device does not require a specific power-up sequence, allowing for flexibility in system design and simplifying the power supply architecture.
- High-Speed Operation: Designed for high-speed signal processing, the GTL2002D,118 can handle data rates that are essential for modern high-speed interfaces.
- Flow-Through Pinout: The flow-through design minimizes PCB layout issues, reducing signal distortion and simplifying the design process.
- ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against inadvertent voltage spikes, ensuring robust performance and longevity.
Applications
The GTL2002D,118 is commonly used in a wide array of applications, including but not limited to:
- Mobile Devices: Smartphones, Tablets, and Wearables
- Computing: Laptops, Desktops, and Servers
- Consumer Electronics: TVs, Game Consoles, and Cameras
- Industrial Systems: PLCs, Sensors, and Actuators
- Automotive Modules: Infotainment and Body Control Units
With its compact SOT363-6 package, the GTL2002D,118 is designed to occupy minimal board space while providing maximum functionality. This, combined with its ease of use and robust performance, makes the GTL2002D,118 an excellent choice for designers looking to bridge different logic domains within their electronic projects.
Whether you are a professional electronics designer or a hobbyist working on a mixed-voltage project, the GTL2002D,118 from NXP Semiconductors offers a reliable and efficient solution for your voltage level translation needs.