EN
  • EN
  • DE

MC10EP05DTR2G

Part No MC10EP05DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND ECL 2IN 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type AND/NAND Gate
Number of Circuits 1
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 139800-MC10EP05DTR2G
Ultra Librarian 3D Model Ultra Librarian MC10EP05DTR2G CAD Model

Description

ON Semiconductor MC10EP05DTR2G Product Overview

The MC10EP05DTR2G is a high-performance, differential ECL logic gate designed and manufactured by ON Semiconductor, a leader in energy-efficient electronics innovation. This device is a quintessential component for applications requiring fast and precise digital signal processing. The MC10EP05DTR2G operates with a differential input and provides a differential output, which is essential for minimizing signal noise and crosstalk in critical electronic circuits.

Key Features

  • Differential ECL Input/Output: The device features differential ECL (Emitter Coupled Logic) inputs and outputs, which ensures high-speed operation and reduced signal degradation over long distances.
  • High-Speed Performance: With propagation delays typically less than 1 ns, the MC10EP05DTR2G is optimized for high-speed applications, making it an ideal choice for telecommunications, computing, and data transmission systems.
  • Power Supply: The device operates with a standard ECL power supply voltage of -4.2V, which is compatible with other ECL logic family components.
  • Temperature Range: It is designed to perform reliably over an extended industrial temperature range from -40°C to +85°C, ensuring stable operation in diverse environmental conditions.
  • Packaging: The MC10EP05DTR2G comes in a TSSOP-8 (Thin Shrink Small Outline Package) that is suitable for surface-mount technology, allowing for high-density PCB (Printed Circuit Board) design.
  • PECL Mode: By connecting the VBB pin to the data input, the device can also operate in PECL (Positive Emitter Coupled Logic) mode, providing additional flexibility for interfacing with different logic levels.

Applications

The MC10EP05DTR2G is highly versatile and can be used in a variety of digital applications. These include, but are not limited to:

  • High-speed data transmission systems
  • Networking and telecommunications equipment
  • High-frequency clock distribution networks
  • Signal processing and conditioning
  • Test and measurement equipment

This ON Semiconductor product is a testament to the company's commitment to providing high-quality, high-performance components for advanced electronic systems. The MC10EP05DTR2G's combination of speed, precision, and flexibility make it an excellent choice for engineers and designers looking to optimize their high-speed digital applications.

You May Also Be Interested in

Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3212 $58.5332
27+ $4.3661 $117.8847
41+ $4.2296 $173.4136
57+ $4.0932 $233.3124
73+ $3.9568 $288.8464
98+ $3.5475 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess