EN
  • EN
  • DE

SA58640DK112

Part No SA58640DK112
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description Up/Down Conv Mixer 5V 100MHz 20-Pin SSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Frequency 100 MHz
Gain 17 dB
Height 1.4 mm
Length 6.6 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Noise Figure 7 dB
Number of Pins 20
Operating Supply Current 6 mA
Operating Supply Voltage 5 V
Power Gain 17 dB
Radiation Hardening No
RoHS Compliant
Width 4.5 mm
Win Source Part Number 1024933-SA58640DK112
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SA58640DK112 CAD Model

Description

The SA58640DK112 is a high-performance product from NXP, a leading semiconductor company known for its innovative and reliable solutions. This product is designed to meet the rigorous demands of the modern electronics industry, providing a robust and versatile solution for a variety of applications.

Key Features

  • High Precision: The SA58640DK112 boasts precise operational capabilities, ensuring accurate performance for critical applications.
  • Durability: Built to withstand harsh conditions, this product is suitable for use in environments where reliability is paramount.
  • Efficiency: With its energy-efficient design, the SA58640DK112 helps reduce overall power consumption, making it an eco-friendly choice for power-sensitive applications.
  • Connectivity: This device offers excellent connectivity options, facilitating easy integration into existing systems and networks.

Applications

The SA58640DK112 is versatile enough to be used in a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

Parameter Value
Supply Voltage Specified Range (e.g., 3.3V - 5V)
Operating Temperature Specified Range (e.g., -40°C to 85°C)
Package Type Details (e.g., QFN, SOIC, etc.)
Interface Details (e.g., SPI, I2C, etc.)

Ordering Information

For purchasing and further information about the SA58640DK112, customers can contact NXP's sales representatives or authorized distributors. The product is available in various packaging options to meet diverse requirements and is backed by NXP's comprehensive support and documentation.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess