EN
  • EN
  • DE

SAA7164XE3

Part No SAA7164XE3
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014302-SAA7164XE3
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAA7164XE3 CAD Model

Description

The NXP SAA7164XE3 is a high-performance, dual-channel TV tuner card designed for seamless integration into multimedia applications such as personal computers, digital video recorders, and home entertainment systems. This advanced product from NXP Semiconductors offers superior video and audio processing capabilities, enabling users to enjoy a rich multimedia experience.

Key Features

  • Dual-Channel Reception: The SAA7164XE3 supports simultaneous reception of two TV channels, allowing users to watch one channel while recording another, enhancing the flexibility of multimedia systems.
  • Advanced Video Decoding: It features high-quality 10-bit video decoding, ensuring crisp and clear image reproduction.
  • Integrated Audio Processing: This product includes integrated audio processing for a synchronized audio-visual experience without the need for external audio components.
  • PCI Express Interface: Equipped with a PCI Express interface, the SAA7164XE3 ensures high-speed data transfer and compatibility with modern PC architectures.
  • Multiple Video Formats: It supports a variety of video formats, including NTSC, PAL, and SECAM, making it versatile for global use.
  • Low Power Consumption: Designed with energy efficiency in mind, the SAA7164XE3 consumes low power, making it an eco-friendly choice for continuous operation.

Applications

The SAA7164XE3 is particularly suited for applications that require high-quality video capture and playback. This includes digital video recorders, PC-based multimedia systems, and advanced home theater setups. Its dual-channel capability makes it an ideal choice for users who need to access multiple video sources simultaneously.

Technical Specifications

The device operates within an industrial temperature range and is housed in a compact package that is easy to integrate into a variety of systems. With its robust design and state-of-the-art technology, the SAA7164XE3 stands out as a leading solution for advanced TV tuning and multimedia processing.

Conclusion

For those seeking a high-performance, dual-channel TV tuner that can deliver exceptional video quality and versatile functionality, the NXP SAA7164XE3 is an excellent choice. Its combination of advanced features and reliable performance makes it a valuable component in any multimedia setup.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess