EN
  • EN
  • DE

T60403M5032X048

Part No T60403M5032X048
Manufacturer Linear Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003582-T60403M5032X048
Categories OEM Parts(T-Z)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T60403M5032X048 CAD Model

Description

The T60403M5032X048 is a high-performance component from Linear Technology, a company known for its innovative and reliable power management and mixed-signal solutions. This particular product is designed to cater to a wide range of applications, including industrial, automotive, communications, and high-end consumer electronics.

Key Features

  • Precision Engineering: The T60403M5032X048 is built with meticulous attention to detail, ensuring consistent performance and reliability.
  • High Efficiency: This product is designed to maximize power efficiency, which is critical for battery-powered devices and energy-sensitive applications.
  • Robust Design: With its robust construction, the T60403M5032X048 can withstand challenging environmental conditions, including temperature extremes and high levels of electrical noise.
  • Flexibility: The component is versatile and can be used in various circuit configurations, making it a go-to choice for a broad array of designs.

Applications

The T60403M5032X048 is suitable for a diverse set of applications. Its precision and efficiency make it ideal for:

  • Power supply circuits
  • Signal processing
  • Automotive electronics
  • Industrial control systems
  • Communication infrastructure
  • High-end consumer electronics

Technical Specifications

Below are some of the technical specifications that define the T60403M5032X048:

  • Manufacturer: Linear Technology
  • Part Number: T60403M5032X048
  • Category: Power Management and Mixed-Signal Device
  • Package Type: Industry-standard packaging for easy integration

Quality and Support

Linear Technology is committed to the highest quality standards, and the T60403M5032X048 is no exception. Customers can expect comprehensive technical support and customer service to ensure seamless integration and operation in their products and systems.

Conclusion

The T60403M5032X048 from Linear Technology is a testament to the company's dedication to providing advanced solutions that meet the evolving needs of modern electronics. With its combination of performance, efficiency, and versatility, this product stands out as a valuable component for a multitude of applications.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess