EN
  • EN
  • DE

SC8548CVJMANGD

Part No SC8548CVJMANGD
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091708-SC8548CVJMANGD
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC8548CVJMANGD CAD Model

Description

The SC8548CVJMANGD is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding needs of automotive and industrial applications. This advanced MCU is part of NXP's renowned S32K product line, which is well-known for its robustness, reliability, and cutting-edge features tailored for system control.

At the heart of the SC8548CVJMANGD lies an ARM Cortex-M7 core, which provides the computational horsepower necessary for complex tasks. The core operates at a high frequency, enabling real-time processing and control. The integration of this powerful core makes the SC8548CVJMANGD an ideal choice for applications requiring intense data processing and high-speed operations, such as advanced driver-assistance systems (ADAS), engine management systems, and sophisticated industrial automation.

The MCU is equipped with a rich set of peripherals, including multiple communication interfaces such as CAN FD, LIN, and Ethernet, which facilitate seamless connectivity and data exchange with other system components. The presence of advanced analog features, like high-resolution ADCs and DACs, extends its capabilities in sensor interfacing and actuator control, ensuring precise measurement and control actions.

NXP has placed a strong emphasis on safety and reliability in the design of the SC8548CVJMANGD. It incorporates features that support functional safety requirements up to ASIL D, making it compliant with stringent automotive safety standards like ISO 26262. Furthermore, the MCU's security features protect against unauthorized access and cyber threats, which is critical in today's connected environments.

For developers, NXP offers comprehensive software support and development tools for the SC8548CVJMANGD, which streamline the design process and reduce time to market. The product is also backed by NXP's global support and application expertise, ensuring that customers can confidently integrate this MCU into their designs and bring innovative products to market.

In summary, the SC8548CVJMANGD from NXP is a powerful and versatile MCU that is engineered to drive the next generation of automotive and industrial systems with its high-performance capabilities, extensive feature set, and uncompromising focus on safety and security.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess