EN
  • EN
  • DE

SA56004DDP,118

Part No SA56004DDP,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description SENSOR DIGITAL -40C-125C 8TSSOP / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Last Time Buy
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 3V ~ 5.5V
Resolution 10 b
Features Output Switch, Programmable Limit
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 60°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number SA56004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935274566118,NXPNXPSA56004DDP,118,2156-SA56004DDP118,568-3336-2,568-3336-1,SA56004DDP118,SA56004DDP-T,568-3336-6
Standard Package 2,500
Win Source Part Number 1006858-SA56004DDP,118
Ultra Librarian 3D Model Ultra Librarian SA56004DDP,118 CAD Model

Description

The SA56004DDP,118 is a sophisticated temperature sensor from NXP Semiconductors, designed to meet the demanding requirements of thermal management in advanced electronic systems. This precision sensor is part of NXP's robust portfolio of temperature monitoring solutions, which are renowned for their accuracy, reliability, and ease of integration.

Key Features

  • High Accuracy: The SA56004DDP,118 provides exceptional temperature measurement accuracy, making it suitable for critical applications where precise temperature monitoring is paramount.
  • Wide Temperature Range: It operates over a broad temperature range, catering to various environments and applications, from industrial to commercial.
  • Low Voltage Operation: Designed for low voltage operation, it is ideal for battery-powered devices and energy-efficient applications.
  • Programmable Alert Function: The sensor includes a programmable alert function, allowing for immediate notification of temperature events, ensuring timely responses to potential thermal issues.
  • Serial Bus Interface: It features a two-wire serial bus interface, facilitating easy integration into existing systems with minimal additional components required.

Applications

The SA56004DDP,118 is versatile and can be utilized in a variety of applications, including:

  • System thermal management in computers and servers
  • Temperature monitoring in telecommunications equipment
  • Industrial control systems
  • Portable and battery-operated devices

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The SA56004DDP,118 is backed by NXP's extensive technical support and documentation, ensuring that designers and engineers have all the resources they need to implement the sensor effectively in their solutions.

Ordering Information

The SA56004DDP,118 is available for order now. For detailed product specifications, ordering information, and support resources, please visit the NXP Semiconductors official website or contact your local NXP sales office.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess