EN
  • EN
  • DE

MCZ33903BS5EK

Part No MCZ33903BS5EK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description SBC Gen2 with CAN High Speed and LIN Interface | IC SBC CAN HS 5.0V 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications System Basis Chip
Interface CAN, LIN
Supply Voltage (V) 5.5V ~ 28V
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Mounting Style SMD
Family Part Number MCZ33903
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Win Source Part Number 1221393-MCZ33903BS5EK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33903BS5EK CAD Model

Description

The MCZ33903BS5EK, from NXP Semiconductors, is a sophisticated System Basis Chip (SBC) designed to support the secure and intelligent management of automotive electronic systems. This chip is an integral component for modern vehicles, providing a multitude of features essential for the reliability and efficiency of automotive applications.

Key Features

  • Multiple Communication Channels: The device includes a high-speed CAN interface compliant with ISO11898-2 and ISO11898-5 standards, offering a reliable communication protocol that is vital for automotive networks.
  • Enhanced Security: With an integrated enhanced secure high-speed CAN transceiver, the MCZ33903BS5EK ensures secure data transmission, which is critical in preventing unauthorized access and ensuring the integrity of vehicle communications.
  • Power Management: The SBC features advanced power management capabilities with both low-power and high-power modes, which help in reducing the overall energy consumption of the vehicle's electronic systems.
  • Voltage Regulator: An onboard voltage regulator with various output options provides stable power supply to the connected microcontroller and other peripherals, enhancing the system's reliability.
  • Fail-Safe Operation: It includes fail-safe features like watchdog timers and fail-safe outputs to monitor system integrity and respond to any fault conditions, ensuring the safety of automotive operations.

Applications

The MCZ33903BS5EK is designed for a wide range of automotive applications, including:

  • Body Control Modules
  • Gateway Modules
  • Power Steering Modules
  • Engine Control Units
  • Transmission Control Modules

Technical Specifications

  • Package: 32-lead LQFP
  • Temperature Range: -40°C to +125°C operational range, suitable for harsh automotive environments.
  • Development Support: Accompanied by evaluation kits and software tools to facilitate development and reduce time-to-market.

In conclusion, the MCZ33903BS5EK SBC by NXP is a robust and secure solution for automotive electronics, offering a combination of communication, power management, and security features designed to meet the stringent requirements of the automotive industry.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,025 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess