EN
  • EN
  • DE

S9S12VR64AF0MLC

Part No S9S12VR64AF0MLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 32LQFP / 12V1 S12 MagniV Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S12
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935311241557,568-15362,NXPNXPS9S12VR64AF0MLC,2156-S9S12VR64AF0MLC,S9S12VR64AF0MLC-ND
Standard Package 1,250
Win Source Part Number 1318806-S9S12VR64AF0MLC
Ultra Librarian 3D Model Ultra Librarian S9S12VR64AF0MLC CAD Model

Description

NXP S9S12VR64AF0MLC Microcontroller

The NXP S9S12VR64AF0MLC is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. This high-performance device is part of NXP's HCS12 family, which is renowned for its robust architecture, exceptional reliability, and versatile feature set.

At the heart of the S9S12VR64AF0MLC lies a 16-bit HCS12 CPU, which operates at a maximum frequency of up to 25MHz. This core is supported by 64KB of on-chip flash memory, which is not only ample for complex applications but also offers the convenience of in-circuit programming. Additionally, the device boasts 4KB of RAM, ensuring smooth and efficient operation even in multitasking environments.

One of the standout features of the S9S12VR64AF0MLC is its rich set of peripherals. It includes a diverse range of I/O options, such as multiple digital I/O ports, analog-to-digital converters (ADCs), and timers, making it ideal for interfacing with various sensors and actuators. The microcontroller also supports enhanced serial communications interfaces, including CAN, SPI, and SCI, enabling robust data exchange and connectivity with other systems in a vehicle or industrial network.

The device is designed with reliability in mind, incorporating features like a watchdog timer and low-voltage detection, which help to maintain system integrity and prevent data loss or corruption in the event of power anomalies. Its single-chip design allows for reduced system complexity and increased dependability, critical in safety-sensitive applications.

Furthermore, the S9S12VR64AF0MLC is engineered to operate in harsh environments. It is qualified to AEC-Q100 standards, ensuring it can withstand the temperature extremes, vibrations, and other challenging conditions commonly encountered in automotive settings.

NXP provides comprehensive support for the S9S12VR64AF0MLC, including development tools, software libraries, and reference designs, which accelerates the development process and helps engineers bring their products to market faster. Whether it's for engine control units, body electronics, or industrial control systems, the S9S12VR64AF0MLC is an excellent choice for developers seeking a robust, feature-rich microcontroller.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess