EN
  • EN
  • DE

S9S12HA32J0VLL

Part No S9S12HA32J0VLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12
Data Bus Width 16-Bit
Speed 32MHz
Connectivity EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals LCD, Motor control PWM, POR, PWM, WDT
The number of I/O 80
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 2K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 712028-S9S12HA32J0VLL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S12HA32J0VLL CAD Model

Description

Introducing the NXP S9S12HA32J0VLL Microcontroller

The NXP S9S12HA32J0VLL is a cutting-edge microcontroller that combines high-performance data processing with robust operational capabilities. Designed for automotive and industrial applications, this microcontroller is part of the S12 MagniV portfolio that integrates a sophisticated S12 core with smart analog features, making it an ideal candidate for a wide range of control and sensor systems.

Key Features of the S9S12HA32J0VLL

  • Advanced S12 Core: At the heart of the S9S12HA32J0VLL is the 16-bit HCS12 CPU, optimized for fast instruction execution and low power consumption, providing an excellent balance between speed and efficiency.
  • Memory Capacity: Equipped with 32KB of on-chip flash memory, this microcontroller offers ample space for complex programming and data storage. Additionally, 2KB of RAM enables efficient runtime data handling.
  • Integrated Analog Features: The microcontroller includes a range of analog components such as an Analog-to-Digital Converter (ADC), which simplifies the design of sensor-based systems and enhances overall system integration.
  • Robust Connectivity: With multiple communication interfaces, including CAN, SPI, and SCI, the S9S12HA32J0VLL ensures versatile connectivity options for various peripherals and networks.
  • Durable Design: The S9S12HA32J0VLL is built to withstand the harsh conditions often encountered in automotive and industrial environments, featuring a wide operating temperature range and high tolerance to electrical disturbances.

Applications

The versatility of the S9S12HA32J0VLL makes it suitable for a broad spectrum of applications, particularly in the automotive sector where it can be used for engine control units, body control modules, and sensor nodes. Its robust design also makes it ideal for industrial control systems, where reliability and precision are paramount.

Development Support

NXP provides comprehensive development support for the S9S12HA32J0VLL, including software libraries, development tools, and reference designs to accelerate the design and deployment process for engineers and developers.

In conclusion, the NXP S9S12HA32J0VLL microcontroller offers a powerful combination of processing power, memory capacity, and integrated features, making it a top choice for those seeking a reliable and efficient solution in the realm of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9718 $59.4360
48+ $2.4394 $117.0912
74+ $2.3631 $174.8694
102+ $2.2869 $233.2638
131+ $2.2107 $289.6017
175+ $1.9820 $346.8500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess