EN
  • EN
  • DE

SW-311-PIN

Part No SW-311-PIN
Manufacturer M/A-Com Technology Solutions
Catalog RF Switches
Description IC RF SWITCH SPST 3GHZ CR-9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Active
RF Type General Purpose
Topology Absorptive
Circuit SPST
Frequency Range DC ~ 3GHz
Isolation 27dB (min)
Insertion Loss 1.3dB (max)
Test Frequency 3GHz
P1dB 27dBm
IIP3 46dBm
Features DC Blocked
Impedance 50Ohm
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case CR-9
Supplier Device Package CR-9
Base Product Number SW-311
Standard Package 1 pcs
Win Source Part Number 680026-SW-311-PIN
Ultra Librarian 3D Model Ultra Librarian SW-311-PIN CAD Model

Description

The RF switch, part number 680026-SW-311-PIN, is a high-quality SPST switch designed for RF and wireless applications.

  • Switch Type: SPST
  • Frequency Range: DC to 3GHz
  • Insertion Loss (Max): 1.3dB
  • Isolation: 27dB
  • P1dB: 27dBm
  • Package: CR-9
  • Operating Temperature: -55°C to 125°C
  • Product Status: Active
  • Manufacturer: M/A-Com Technology Solutions
  • Package Quantity: 1 Piece

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC RF SWITCH SPDT 2.5GHZ 10USB / RF Switch IC 802.11b/g SPDT 2.5 GHz 50Ohm 10-USB-C3 (2x1.5)
Need more? Email Us
Analog Devices Inc.
IC SW DUAL SPDT ABSORPT 20LFCSP / RF Switch IC General Purpose 2 x SPDT 2 GHz 50Ohm 20-LFCSP (4x4)
Lowest to $8.2457
Analog Devices Inc.
IC RF SWITCH SPDT 28GHZ 16SMT / RF Switch IC VSAT SPDT 28 GHz 50Ohm 16-SMT (3x3)
Need more? Email Us
M/A-Com Technology Solutions
IC RF SWITCH SPDT DC-26.5GHZ DIE / RF Switch IC General Purpose SPDT 50Ohm Die
Need more? Email Us
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us
CEL
IC RF SWITCH SPDT 5.85GHZ 6TSON / RF Switch IC 802.11a/b/g/n/ac SPDT 5.85 GHz 50Ohm 6-TSON
Need more? Email Us
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038
Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess