EN
  • EN
  • DE

S9S12GN32BMTJ

Part No S9S12GN32BMTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 20TSSOP / 12V1 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tube
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935362337574
Standard Package 75
Win Source Part Number 1090756-S9S12GN32BMTJ
Ultra Librarian 3D Model Ultra Librarian S9S12GN32BMTJ CAD Model

Description

NXP S9S12GN32BMTJ Microcontroller Overview

The NXP S9S12GN32BMTJ is a high-performance microcontroller designed for automotive and industrial applications that require robust operation and a wide range of features. This microcontroller is part of NXP's S12 MagniV portfolio, which is known for integrating a sophisticated MCU with smart analog functionality, providing a cost-effective solution for complex control applications.

Built on the proven S12 technology, the S9S12GN32BMTJ operates at a frequency of up to 25 MHz and is based on the HCS12 core. It features 32 KB of flash memory, which is ample for storing application code, and 2 KB of RAM for efficient data processing. The device comes in an 80-pin LQFP package, offering a compact footprint suitable for space-constrained applications.

Key Features

  • Core: 16-bit HCS12 CPU core operating at up to 25 MHz.
  • Memory: 32 KB of on-chip flash memory and 2 KB of RAM.
  • Digital Communication Interfaces: Includes SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and IIC (Inter-Integrated Circuit) modules for versatile connectivity options.
  • Analog Features: Equipped with an analog-to-digital converter (ADC) with multiple channels, providing accurate sensor readings and analog data processing.
  • Timers: Multiple 16-bit timers, including an enhanced capture timer, pulse width modulator (PWM), and real-time interrupt timer, which are essential for precise timing and control tasks.
  • Input/Output: Numerous general-purpose input/output (GPIO) pins for interfacing with external devices and sensors.
  • Package: Available in an 80-pin LQFP package that is ideal for compact designs.
  • Temperature Range: Operates within an extended temperature range, making it suitable for harsh environments.

The S9S12GN32BMTJ is a versatile microcontroller that integrates various peripherals to reduce system complexity and component count, which is particularly beneficial in automotive applications such as body control modules, sensor nodes, and small engine control systems. It is also well-suited for industrial control systems, home automation, and other embedded systems that require a reliable and efficient microcontroller with a rich set of features.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess