EN
  • EN
  • DE

S9S12GA240F0MLL

Part No S9S12GA240F0MLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 240KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 240KB (240K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 240KB (240K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 16x12b; D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13484, 935317594557, S9S12GA240F0MLL-ND
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932929-S9S12GA240F0MLL
Ultra Librarian 3D Model Ultra Librarian S9S12GA240F0MLL CAD Model

Description

The NXP S9S12GA240F0MLL microcontroller is a high-performance automotive-grade component that is part of the HCS12 family. This microcontroller is designed to cater to the demanding needs of modern automotive applications, offering a robust set of features that ensure reliability and efficiency in control tasks.

Key Features

  • Core: The S9S12GA240F0MLL is powered by the 16-bit HCS12 core, which operates at a frequency of up to 25 MHz. This core is optimized for rapid data processing and control tasks, making it an ideal choice for automotive applications.
  • Memory: It comes equipped with 240 KB of flash memory, providing ample space for complex firmware and application storage. The device also includes 4 KB of EEPROM and 12 KB of RAM, supporting efficient data management and task execution.
  • Input/Output: This microcontroller offers a rich set of I/O options, including multiple digital and analog inputs/outputs, which provide flexibility in interfacing with various sensors and actuators.
  • Timers: Multiple integrated timers, including a Real-Time Interrupt timer and Pulse Width Modulation (PWM) timers, enable precise timing and control for a variety of tasks.
  • Connectivity: It supports a range of communication protocols such as CAN, SPI, and SCI, allowing for seamless integration into vehicle networks and communication with other electronic control units (ECUs).
  • Package: The device is offered in an LQFP-112 package, ensuring a compact footprint for space-constrained automotive applications.

Applications

The S9S12GA240F0MLL is designed for a wide array of automotive applications, including engine control, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set and high reliability make it an excellent choice for developers looking to create sophisticated automotive systems that require long-term stability and performance.

Reliability and Quality

As with all NXP products, the S9S12GA240F0MLL microcontroller is manufactured to meet the highest quality and reliability standards. It is designed to withstand the harsh conditions of the automotive environment, ensuring consistent performance over a wide temperature range and in the presence of electromagnetic interference (EMI).

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6653 $66.6612
8+ $13.6741 $109.3928
12+ $13.2468 $158.9616
16+ $12.8195 $205.1120
21+ $12.3922 $260.2362
28+ $11.1102 $311.0856
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,365 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess