EN
  • EN
  • DE

S9S12GA128F0MLFR

Part No S9S12GA128F0MLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
Other Names 568-15059-6,935310975528,S9S12GA128F0MLFR,568-15059-2,568-15059-1
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264243-S9S12GA128F0MLFR
Ultra Librarian 3D Model Ultra Librarian S9S12GA128F0MLFR CAD Model

Description

The NXP S9S12GA128F0MLFR is a high-performance microcontroller designed for automotive and industrial applications where reliability and efficiency are of paramount importance. This microcontroller is part of the HCS12 family, which is well-known for its robust architecture and enhanced features that cater to complex and demanding environments.

Key Features:

  • Core: The S9S12GA128F0MLFR boasts a 16-bit HCS12 CPU core that provides a perfect blend of processing power and low power consumption, making it ideal for applications that require efficient computation and minimal energy usage.
  • Memory: It comes equipped with 128KB of flash memory, which provides ample space for application code and data storage. Additionally, it features 8KB of RAM for efficient data processing and task management.
  • Advanced Timer: A comprehensive set of timers, including a 4-channel 16-bit timer module and an 8-channel 8-bit timer, enables precise control over time-dependent processes, which is essential in applications like motor control and real-time event management.
  • Communication Interfaces: Multiple communication interfaces are available, including two SCI (Serial Communication Interface) modules, one SPI (Serial Peripheral Interface) module, and an I2C bus interface, facilitating versatile connectivity options for peripherals and other microcontrollers.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 16 channels allows for accurate conversion of analog signals to digital, enabling the microcontroller to interface with a wide range of sensors and analog inputs.
  • Package: The device is available in a 64-LQFP (Low Profile Quad Flat Package) that is designed for space-constrained applications while providing excellent thermal performance and mechanical robustness.

Applications:

The versatility and high integration level of the S9S12GA128F0MLFR make it suitable for a wide array of applications. It is particularly well-suited for automotive control systems, industrial automation, robotics, sensor management, and other embedded systems that require a reliable and powerful microcontroller.

Reliability and Quality:

NXP's commitment to quality ensures that the S9S12GA128F0MLFR microcontroller meets stringent industry standards for reliability and performance. With its advanced features and robust design, this microcontroller is an excellent choice for designers looking to create sophisticated and durable systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5847 $60.6776
19+ $6.2234 $118.2446
29+ $6.0289 $174.8381
40+ $5.8344 $233.3760
52+ $5.6400 $293.2800
69+ $5.0565 $348.8985
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,990 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess