EN
  • EN
  • DE

S9S12D64F0CFUER

Part No S9S12D64F0CFUER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80QFP / HCS12 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 59
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.35V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 935319289528
Standard Package 750
Win Source Part Number 967795-S9S12D64F0CFUER
Ultra Librarian 3D Model Ultra Librarian S9S12D64F0CFUER CAD Model

Description

The NXP S9S12D64F0CFUER microcontroller is a sophisticated piece of technology designed for high-performance applications requiring a robust blend of processing power, memory, and peripheral support. This microcontroller is part of the HCS12D family, which is well-known for its integration of a 16-bit CPU, along with a rich set of advanced features and I/O capabilities.

At the heart of the S9S12D64F0CFUER is the HCS12 core, which operates at a frequency of up to 50 MHz. This core is supported by 64KB of on-chip flash memory, which is ideal for hosting complex applications and algorithms. The flash memory is complemented by 4KB of RAM, providing ample space for runtime data and buffer storage.

One of the standout features of this microcontroller is its robust set of peripherals. It includes multiple serial communication interfaces such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), which are essential for modern communication needs. Additionally, it has an IIC (Inter-Integrated Circuit) bus interface for multi-master communication.

The S9S12D64F0CFUER is also equipped with an 8-channel, 10-bit Analog-to-Digital Converter (ADC), allowing it to interface with analog sensors and transducers directly. This makes it an ideal choice for applications in industrial control, automotive systems, and sensor-based monitoring systems.

For timing and control purposes, the microcontroller features an 8-channel Timer Module (TIM) and a 4-channel Enhanced Capture Timer (ECT). These allow for precise event timing, pulse width modulation, and complex timing operations necessary in control applications.

The microcontroller comes in an 80-QFP packaging, which is suitable for space-constrained applications while still providing enough pins for a comprehensive set of external interfaces. With its integrated single-wire Debug Module (BDM), developers can enjoy easier debugging and programming, which accelerates the development process.

In summary, the NXP S9S12D64F0CFUER microcontroller is a powerful and versatile solution for advanced embedded systems. Its combination of processing power, memory, and peripheral integration makes it a top choice for engineers looking to develop sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess