EN
  • EN
  • DE

S9S12B128F0VPVER

Part No S9S12B128F0VPVER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 112LQFP / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number S9S12
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 893397-S9S12B128F0VPVER
Ultra Librarian 3D Model Ultra Librarian S9S12B128F0VPVER CAD Model

Description

The NXP S9S12B128F0VPVER is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This microcontroller is part of the HCS12B family, which is well-known for its robust architecture, rich set of features, and exceptional reliability in harsh environments.

Key Features

  • Core: The S9S12B128F0VPVER is built around the 16-bit HCS12 core, which operates at a maximum frequency of up to 25 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 128 KB of flash memory, which ensures ample space for complex application code and data storage. Additionally, it features 8 KB of RAM for efficient data handling and operations.
  • Advanced I/O Capabilities: This microcontroller offers a comprehensive range of input/output options including multiple digital and analog interfaces, such as PWM channels, analog-to-digital converters (ADCs), and digital communication interfaces like SPI, I2C, and CAN for versatile connectivity.
  • Embedded Control: The device is optimized for embedded control systems with features like a 4-channel timer module, real-time interrupt, and a watchdog timer to ensure system integrity.
  • On-Chip Peripherals: On-chip peripherals are designed to reduce external component count, which simplifies design and can lead to cost savings. These include an MSCAN module, a Serial Communication Interface (SCI), and an SPI module.
  • Package: The microcontroller is available in a 112-LQFP package, which is suitable for space-constrained applications while allowing for efficient PCB layout and heat dissipation.

Applications

The S9S12B128F0VPVER is ideal for a wide range of applications, particularly in the automotive sector, where it can be used for engine control units, body control modules, and advanced driver-assistance systems. Its robust design also makes it suitable for industrial automation, robotics, and other applications requiring reliable operation in challenging conditions.

Reliability and Support

NXP is known for its commitment to quality and long-term support for its products. The S9S12B128F0VPVER microcontroller is backed by NXP's extensive technical documentation, development tools, and software libraries, which facilitate rapid development and deployment of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess