EN
  • EN
  • DE

PI3HDMI336FBEX

Part No PI3HDMI336FBEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 64LQFP / HDMI Interface 64-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Last Time Buy
Applications HDMI
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number PI3HDMI336
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 274436-PI3HDMI336FBEX
Ultra Librarian 3D Model Ultra Librarian PI3HDMI336FBEX CAD Model

Description

Introducing the PI3HDMI336FBEX from Diodes Incorporated

The PI3HDMI336FBEX is a cutting-edge HDMI interface solution designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is tailored to enhance your high-definition multimedia experience, providing a seamless and efficient way to manage HDMI signals.

Key Features

  • High-Performance HDMI Switching: The PI3HDMI336FBEX is an advanced 3:1 HDMI switch that supports a wide range of HDMI signals, making it ideal for various applications such as home theater systems, multimedia devices, and gaming consoles.
  • Enhanced Video Quality: With support for high-bandwidth HDMI features, this switch ensures the transmission of crisp, clear video up to 4K resolutions. It is well-suited for the latest high-definition content, providing an immersive viewing experience.
  • Audio Return Channel (ARC): The device includes ARC functionality, allowing it to send audio data upstream to a surround sound system or soundbar, reducing cable clutter and simplifying your audio setup.
  • Low Power Consumption: Designed with energy efficiency in mind, the PI3HDMI336FBEX minimizes power usage without compromising performance, making it an eco-friendly choice for modern electronic systems.
  • Easy Integration: The compact form factor and minimal external component requirements make this HDMI switch a breeze to integrate into existing designs, saving both space and development time.

Applications

The PI3HDMI336FBEX is versatile and can be used in a variety of applications, including:

  • High-definition televisions (HDTVs)
  • Digital signage and video walls
  • Home theater systems and A/V receivers
  • Gaming consoles and VR systems
  • Professional video switching equipment

Quality and Reliability

Diodes Incorporated is committed to providing high-quality, reliable products. The PI3HDMI336FBEX is no exception, built to meet stringent industry standards for performance and durability. Customers can trust in the robustness and longevity of this HDMI switch for their multimedia solutions.

Whether you're a professional looking to streamline your A/V setup or a consumer seeking an enhanced home entertainment system, the PI3HDMI336FBEX from Diodes Incorporated offers a powerful, efficient, and reliable solution for managing HDMI connections.

You May Also Be Interested in

Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Renesas Electronics America
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3006 $52.0240
95+ $1.0671 $101.3745
150+ $1.0338 $155.0700
200+ $1.0004 $200.0800
260+ $0.9671 $251.4460
350+ $0.8671 $303.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,431 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess