EN
  • EN
  • DE

S9S08SG8E2CTJR

Part No S9S08SG8E2CTJR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S08
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number S9S08
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 663275-S9S08SG8E2CTJR
Ultra Librarian 3D Model Ultra Librarian S9S08SG8E2CTJR CAD Model

Description

NXP S9S08SG8E2CTJR Microcontroller

The NXP S9S08SG8E2CTJR is a versatile and powerful microcontroller designed to cater to a wide range of embedded applications. This device is part of the HCS08 family of 8-bit microcontrollers, which are well-known for their robust performance, low power consumption, and flexible features that make them ideal for industrial, automotive, and consumer electronics.

At the heart of the S9S08SG8E2CTJR lies a high-performance HCS08 central processing unit (CPU) that operates at a maximum frequency of 40 MHz. This microcontroller comes with 8KB of flash memory and 512 Bytes of RAM, providing a good balance between program storage and working memory for complex tasks and algorithms.

One of the key features of this microcontroller is its rich set of peripherals. It includes a variety of communication interfaces such as SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit), which allow for easy connectivity with other microcontrollers, sensors, and peripheral devices. Additionally, it has an 8-channel 10-bit Analog-to-Digital Converter (ADC) that enables the microcontroller to interface with analog sensors and convert their readings into digital values for processing.

The S9S08SG8E2CTJR also boasts an array of timers, including an 8-channel timer/pulse-width modulator (TPM) module that is useful for tasks requiring precise timing, such as motor control or waveform generation. Its two serial communications interface (SCI) modules facilitate serial communication, making it suitable for applications that require RS-232 or RS-485 interfaces.

For enhanced security and system integrity, the device features a COP (Computer Operating Properly) watchdog system and a low-voltage detection with reset which ensures the microcontroller operates within safe voltage parameters, preventing potential damage from power supply issues.

Encased in a 20-pin TSSOP package, the S9S08SG8E2CTJR is designed for space-constrained applications while still providing ample GPIO (General Purpose Input/Output) for interfacing with external components. With its low power design, it is also optimized for battery-powered and portable applications, ensuring efficient operation and longer battery life.

Overall, the NXP S9S08SG8E2CTJR microcontroller is an excellent choice for designers looking for a reliable and feature-rich MCU to power their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2229 $57.5603
15+ $6.7470 $101.2050
23+ $6.5362 $150.3326
32+ $6.3253 $202.4096
41+ $6.1145 $250.6945
55+ $5.4820 $301.5100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess