Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Bulk
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number S9S08
Other Names NXPFRES9S08SG4E2CTJ,2156-S9S08SG4E2CTJ
Standard Package 1
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263837-S9S08SG4E2CTJ
Ultra Librarian 3D Model Ultra Librarian S9S08SG4E2CTJ CAD Model

Description

The NXP S9S08SG4E2CTJ is a versatile and powerful microcontroller that belongs to the S08 family of 8-bit MCUs. This component is designed to cater to a broad range of applications, from automotive systems to industrial controls and consumer electronics. It integrates robust features that enable developers to create complex and reliable systems with reduced development time and cost.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) that delivers high performance with a maximum CPU frequency of 40 MHz.
  • Flash Memory: 4 KB of on-chip flash memory, providing ample space for application code and data storage with fast access times.
  • RAM: 256 bytes of Random Access Memory (RAM), allowing for efficient data manipulation and buffer storage.
  • I/O Pins: Multiple general-purpose Input/Output (I/O) pins for versatile interfacing with peripherals and other devices.
  • Timers: An array of timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event timing and waveform generation.
  • Communication Interfaces: Integrated Serial Communication Interface (SCI) and Serial Peripheral Interface (SPI) modules for serial data communication.
  • Analog-to-Digital Converter: 10-bit Analog-to-Digital Converter (ADC) with multiple channels for accurate analog signal measurements.
  • Supply Voltage: Operating voltage range from 2.7V to 5.5V, accommodating a variety of power supply options and system requirements.
  • Temperature Range: Designed to operate within an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Packaging: Available in a 16-pin TSSOP package, providing a compact footprint for space-constrained applications.

Applications

The NXP S9S08SG4E2CTJ microcontroller is an excellent choice for applications that require a balance between performance, power consumption, and cost. It is commonly used in automotive control systems, home appliances, industrial automation, and consumer electronics. Its robust feature set and development support make it a go-to solution for engineers seeking a dependable and flexible MCU for their design projects.

You May Also Be Interested in

Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1416 $65.9736
51+ $2.5778 $131.4678
78+ $2.4972 $194.7816
108+ $2.4166 $260.9928
139+ $2.3362 $324.7318
186+ $2.0943 $389.5398
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,804 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention