The NXP S9S08DV128F2CLFR is a high-performance microcontroller unit (MCU) designed to cater to a wide range of embedded applications. This powerful MCU is based on the HCS08 core, which operates at a maximum frequency of 40 MHz, providing an optimal balance between speed and power efficiency.
Key Features:
- CPU: 8-bit HCS08 Central Processing Unit (CPU) with a maximum bus frequency of 20 MHz.
- Flash Memory: 128 KB of on-chip flash memory, enabling robust program storage with read/program/erase over the full operating voltage and temperature range.
- RAM: 8 KB of Random Access Memory (RAM) for efficient data manipulation and storage.
- Timers: Multiple flex timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event timing and waveform generation.
- Communication Interfaces: Integrated Serial Communication Interface (SCI) and Serial Peripheral Interface (SPI) modules for versatile serial data exchange.
- Analog-to-Digital Converter: 12-channel, 12-bit Analog-to-Digital Converter (ADC) for accurate analog signal measurement.
- Input/Output: Up to 70 General Purpose Input/Output (GPIO) pins for interfacing with external devices and sensors.
- Operating Voltage: Wide range voltage operation from 2.7V to 5.5V, suitable for battery-powered and industrial applications.
- Temperature Range: Industrial operation temperatures from -40°C to +85°C, ensuring reliable performance under extreme conditions.
- Packaging: Available in a 64-LQFP (Low Profile Quad Flat Package) for a compact footprint.
Applications:
The S9S08DV128F2CLFR MCU is versatile and can be used in a variety of applications, including but not limited to automotive control systems, industrial automation, consumer electronics, and smart sensors. Its robust feature set and reliable performance make it an excellent choice for designers looking to develop sophisticated and power-efficient embedded systems.
Additional Resources:
For detailed technical specifications, application notes, and support resources, developers can visit the official NXP Semiconductors website or consult the S9S08DV128F2CLFR datasheet and reference manual.