EN
  • EN
  • DE

S9S08DN60F1VLF

Part No S9S08DN60F1VLF
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Halogen Free Halogen Free
Mount Surface Mount
RoHS Non-Compliant
Win Source Part Number 1022341-S9S08DN60F1VLF
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S9S08DN60F1VLF CAD Model

Description

Product Overview: NXP S9S08DN60F1VLF

The NXP S9S08DN60F1VLF is a high-performance microcontroller unit (MCU) designed for a wide range of embedded applications. This MCU is part of the HCS08 family, which is well-known for its robust design, exceptional efficiency, and versatility. The S9S08DN60F1VLF is equipped with a wealth of features that make it an ideal choice for automotive, industrial, and consumer electronics.

Key Features:

  • Core: The device boasts an S08 core with a maximum CPU frequency of 40 MHz, providing a balanced mix of processing power and power efficiency.
  • Flash Memory: It comes with 60 KB of on-chip flash memory, which is ideal for storing application code and data.
  • RAM: With 4 KB of RAM, it offers sufficient space for runtime operations and data manipulation.
  • Temperature Range: The MCU operates reliably across a wide temperature range from -40°C to +85°C, suitable for harsh environments.
  • I/O Ports: It is equipped with multiple general-purpose input/output (GPIO) ports, providing flexibility in connecting with peripherals and other devices.
  • Timers: Multiple timing systems including an 8-channel, 16-bit timer and a 2-channel, 16-bit timer provide precise control for time-sensitive tasks.
  • Analog-to-Digital Converter: An integrated 12-channel, 12-bit ADC allows for accurate analog signal measurement and conversion.
  • Communication Interfaces: The MCU supports a variety of communication protocols including I2C, SPI, and SCI, enabling easy integration with other components.
  • Supply Voltage: It operates on a supply voltage ranging from 2.7V to 5.5V, accommodating various power supply designs.
  • Packaging: The device is available in a compact 48-pin LQFP package, which is suitable for space-constrained applications.

Applications:

The S9S08DN60F1VLF is designed for a diverse set of applications. It is particularly well-suited for automotive control systems, industrial automation, home appliances, and consumer electronics that require a robust MCU with a rich set of features. Its flexibility and performance make it a go-to choice for designers looking to develop efficient and reliable products.

Overall, the NXP S9S08DN60F1VLF microcontroller is a powerful and versatile component that can serve as the heart of many embedded systems, offering a perfect blend of performance, power efficiency, and feature integration.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess