EN
  • EN
  • DE

S9S08AW32E5MFUE

Part No S9S08AW32E5MFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64QFP / MCU 8-bit S08 CISC 32KB Flash 3.3V/5V Automotive 64-Pin PQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-QFP
Manufacturer Package 64-QFP (14x14)
Win Source Part Number 793777-S9S08AW32E5MFUE
Popularity Medium
Supply and Demand Status Limited
Family Name S9S08AW16
Introduction Date June 13, 2006
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian S9S08AW32E5MFUE CAD Model

Description

The NXP S9S08AW32E5MFUE is a versatile and powerful microcontroller designed for a wide range of applications. This MCU is part of NXP's HCS08 family, which is renowned for its high-performance and cost-effective solutions. The S9S08AW32E5MFUE is built upon a 8-bit architecture that provides the perfect balance between performance and power consumption, making it suitable for industrial, automotive, and consumer applications that require robust operation and reliability.

Key Features:

  • CPU: 8-bit HCS08 Central Processing Unit (CPU), which operates at up to 40 MHz frequency, ensuring swift processing and response times.
  • Flash Memory: 32 KB of on-chip in-circuit programmable flash memory with block protection and security features, offering ample space for complex software and applications.
  • RAM: 2 KB of Random Access Memory (RAM), providing sufficient working memory for data manipulation and buffer storage.
  • Input/Output: Multiple general-purpose input/output (GPIO) pins provide flexibility in interfacing with external components and peripherals.
  • Timers: Integrated timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module for accurate event timing and waveform generation.
  • Communication Interfaces: A rich set of communication interfaces such as I2C, SPI, and SCI for seamless connectivity and data exchange with other devices.
  • Analog-to-Digital Converter: An onboard 10-bit analog-to-digital converter (ADC) with multiple channels, enabling the MCU to interface with analog sensors and convert their signals to digital data.
  • Operating Voltage: Supports a wide range of operating voltages from 2.7V to 5.5V, providing flexibility in power supply design.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring stable operation under extreme conditions.
  • Packaging: Available in a 64-QFP (Quad Flat Package), which is ideal for space-constrained applications.

With its robust set of features, the NXP S9S08AW32E5MFUE microcontroller is an excellent choice for designers looking to develop sophisticated and reliable products. Whether it's for automotive control systems, industrial automation, or smart consumer devices, this MCU provides the necessary computing power, memory, and connectivity options to meet the demands of today's innovative applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7417 $64.4502
14+ $8.8137 $123.3918
21+ $8.5382 $179.3022
28+ $8.2629 $231.3612
37+ $7.9874 $295.5338
49+ $7.1612 $350.8988
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,689 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess