The 78D05AG-TN3-R is a three-terminal positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). This regulator is designed to provide a stable and fixed 5V output voltage from a higher input voltage. It's commonly used in a wide range of electronic applications to ensure a consistent and reliable power supply for sensitive components.
Applications:
- Power supply for microcontrollers and digital logic circuits
- Voltage regulation in consumer electronics (e.g., televisions, DVD players)
- Industrial control systems
- Power management in battery-powered devices
- Linear regulation in power adapters and chargers
Features:
- Fixed 5V output voltage
- Up to 1A output current capability
- Internal short-circuit current limiting
- Thermal overload protection
- Output transistor safe-area compensation
- TO-252 package
Benefits:
- Provides a stable and regulated 5V power supply
- Protects connected components from voltage fluctuations
- Prevents damage from short circuits
- Protects the regulator from overheating
- Ensures reliable operation under varying load conditions
- Easy to integrate into existing circuits due to its standard package
Additional Details:
The 78D05AG-TN3-R is a linear voltage regulator that operates by dissipating excess power as heat to maintain a stable 5V output. It requires a minimum input voltage of approximately 7V to operate correctly. The internal short-circuit current limiting and thermal overload protection features protect the regulator and connected components from damage due to excessive current draw or overheating. The TO-252 package provides good thermal performance and is suitable for surface mount assembly. The 'TN3-R' suffix likely refers to the specific packaging and reel options offered by UTC.
This voltage regulator is a simple and cost-effective solution for providing a stable 5V power supply in a wide range of electronic applications.