EN
  • EN
  • DE

S9KEAZN8AVFK

Part No S9KEAZN8AVFK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 24QFN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KEA
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number S9KEAZN8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935333246557
Standard Package 2,450
Win Source Part Number 1090724-S9KEAZN8AVFK
Ultra Librarian 3D Model Ultra Librarian S9KEAZN8AVFK CAD Model

Description

Introducing the NXP S9KEAZN8AVFK Microcontroller

The NXP S9KEAZN8AVFK microcontroller is a highly integrated, efficient, and versatile solution designed for a broad range of applications. This cutting-edge microcontroller is part of NXP's Kinetis E series, which is renowned for its robust performance in harsh electrical environments and its exceptional electromagnetic compatibility (EMC) performance.

Core Features

  • Advanced ARM Cortex-M0+ Core: At the heart of the S9KEAZN8AVFK lies an ARM Cortex-M0+ processor, which operates at up to 20 MHz. This core provides the perfect balance between power consumption and processing capability, making it suitable for a variety of low-power and energy-sensitive applications.
  • Memory Configuration: The device boasts 8KB of RAM and 64KB of flash memory, providing ample space for application code and data storage. This generous memory allocation allows for complex program execution and data handling without compromising performance.
  • Rich Set of Peripherals: The microcontroller includes a range of on-chip peripherals, such as multiple general-purpose timers, a 12-bit analog-to-digital converter (ADC), and a communication suite featuring I2C, SPI, and UART interfaces. These peripherals support a wide array of functionalities, from sensor data acquisition to communication with other devices.
  • Low Power Consumption: Designed with energy efficiency in mind, the S9KEAZN8AVFK offers multiple power-saving modes, which enable the device to operate in ultra-low-power conditions, thus extending the battery life of the end product.
  • Robust Design: The microcontroller is engineered to withstand harsh operating conditions and is characterized by its excellent EMC performance, providing reliable operation in environments with high electromagnetic disturbances.

Applications

The NXP S9KEAZN8AVFK is suitable for a wide range of applications, particularly those requiring a robust and reliable microcontroller with a small footprint. It is ideal for industrial control systems, home appliances, automotive applications, and consumer electronics, where consistent performance and long-term reliability are paramount.

Conclusion

With its combination of a powerful ARM Cortex-M0+ core, extensive memory, comprehensive set of peripherals, and low power consumption, the NXP S9KEAZN8AVFK microcontroller is a smart choice for developers and engineers looking to create sophisticated and energy-efficient products. Its ability to perform reliably in demanding conditions further solidifies its position as a go-to microcontroller for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess