EN
  • EN
  • DE

ER1D-L

Part No ER1D-L
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 1 Amp Super Fast Recovery Rectifier 50 to 600 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1172302-ER1D-L
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ER1D-L CAD Model

Description

The ER1D-L is a fast recovery rectifier diode manufactured by Micro Commercial Components (MCC). This diode is designed for applications requiring efficient rectification and fast switching speeds. It's commonly used in power supplies, inverters, and other circuits where minimizing switching losses is crucial.

Applications:

  • Switching power supplies
  • Freewheeling diodes in inductive loads
  • Inverters
  • DC-DC converters
  • High-frequency rectification circuits

Features:

  • Fast recovery time
  • Low forward voltage drop
  • High surge current capability
  • High reliability
  • Small size

Benefits:

  • Improved efficiency in switching circuits
  • Reduced switching losses
  • Minimized reverse recovery current
  • Increased system reliability
  • Compact design for space-constrained applications

Technical Specifications:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): Typically 200V
  • Maximum Average Forward Rectified Current (IF(AV)): Typically 1A
  • Maximum Peak Forward Surge Current (IFSM): Typically 30A
  • Maximum Forward Voltage Drop (VF): Typically 0.95V at 1A
  • Typical Reverse Recovery Time (trr): Typically 150ns
  • Operating Temperature Range: -65°C to +150°C
  • Package: DO-41

The ER1D-L offers a balance of performance and cost-effectiveness, making it a popular choice for a variety of applications. Its fast recovery time and low forward voltage drop contribute to improved efficiency and reduced heat dissipation in switching circuits. The DO-41 package is a standard through-hole package, making it easy to mount and solder.

You May Also Be Interested in

Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2527 $64.7689
16+ $7.5918 $121.4688
24+ $7.3550 $176.5200
33+ $7.1171 $234.8643
42+ $6.8803 $288.9726
57+ $6.1689 $351.6273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess