EN
  • EN
  • DE

S9KEAZN64AVLC

Part No S9KEAZN64AVLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
Manufacturer NXP
Series Kinetis KEA
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-TQFP (7x7)
Family Name S9KEAZN64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893347-S9KEAZN64AVLC
Ultra Librarian 3D Model Ultra Librarian S9KEAZN64AVLC CAD Model

Description

The NXP S9KEAZN64AVLC is a highly capable microcontroller that targets a wide range of applications, particularly in the automotive and industrial markets. This microcontroller is part of the Kinetis EA series, which is designed to meet the stringent requirements of automotive applications including robustness, reliability, and high performance.

Key Features

  • Core: The device features an ARM Cortex-M0+ core, which operates at up to 40 MHz, offering a perfect balance between power consumption and processing capability.
  • Memory: It comes with 64 KB of flash memory and 8 KB of RAM, providing ample space for application code and data storage.
  • Timers and Control: Multiple flexible timers, including a Real-Time Counter (RTC), Periodic Interrupt Timer (PIT), and Pulse Width Modulation (PWM) controllers, cater to complex timing and control tasks.
  • Analog Modules: Onboard is an array of analog modules, such as a 12-bit Analog-to-Digital Converter (ADC) and a high-speed Analog Comparator (ACMP), to handle analog signals with precision.
  • Communication Interfaces: The S9KEAZN64AVLC is equipped with various communication interfaces including LIN/CAN, SPI, I2C, and UART, facilitating versatile connectivity options.
  • Package: The microcontroller is available in a 48-pin LQFP package, which is suitable for space-constrained applications while allowing for sufficient I/O ports.

Applications

With its robust feature set, the NXP S9KEAZN64AVLC microcontroller is ideal for a variety of applications. It is particularly well-suited for automotive applications like body electronics, sensor nodes, and motor control systems. In addition, it can be used in industrial control systems, home automation, and various types of embedded systems that require a reliable microcontroller with a rich peripheral set.

Design Support

NXP provides comprehensive design support for the S9KEAZN64AVLC, including development tools, software libraries, and reference designs. Engineers can leverage NXP's development platforms to accelerate the design cycle and bring their products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3255 $51.9060
29+ $3.5492 $102.9268
44+ $3.4383 $151.2852
61+ $3.3273 $202.9653
78+ $3.2164 $250.8792
105+ $2.8837 $302.7885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,585 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess