EN
  • EN
  • DE

S9KEAZ128AVLK

Part No S9KEAZ128AVLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP / MCU 32-bit ARM Cortex M0+ RISC 128KB Flash 3.3V/5V Automotive 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KEA
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, I2C, LIN, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 71
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 793775-S9KEAZ128AVLK
Popularity Medium
Supply and Demand Status Limited
Family Name S9KEAZ128
Introduction Date July 25, 2014
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian S9KEAZ128AVLK CAD Model

Description

Introducing the NXP S9KEAZ128AVLK Microcontroller

The NXP S9KEAZ128AVLK is a state-of-the-art microcontroller designed for automotive and industrial applications that demand high levels of reliability and performance. This powerful MCU is part of NXP's S9KEA series, which is renowned for its exceptional efficiency, robust design, and versatile feature set.

Key Features:

  • Advanced ARM Cortex-M0+ Core: At the heart of the S9KEAZ128AVLK is an energy-efficient ARM Cortex-M0+ core, which operates at up to 48 MHz, providing the perfect balance between power consumption and processing capability.
  • Generous Memory Capacity: Equipped with 128 KB of flash memory and 16 KB of RAM, this microcontroller can handle complex applications and multitasking with ease.
  • Enhanced Safety Features: Safety is a top priority for automotive and industrial systems, and the S9KEAZ128AVLK includes multiple features to ensure reliable operation, such as a Cyclic Redundancy Check (CRC) engine and an independent watchdog.
  • Robust I/O Options: With a range of communication interfaces including CAN, LIN, SPI, I2C, and UART, this MCU provides flexible connectivity options for various peripherals and sensors.
  • Timer/PWM Modules: Multiple timer modules, including a Real-Time Counter (RTC) and Periodic Interrupt Timer (PIT), along with high-resolution PWM modules, make it ideal for precise control applications.
  • Analog Modules: The device features a 12-bit ADC with internal bandgap reference, offering accurate analog-to-digital conversions for sensor data processing.

Applications:

The S9KEAZ128AVLK is well-suited for a wide range of applications, including:

  • Automotive control systems
  • Industrial automation
  • Motor control
  • Smart sensors
  • Consumer electronics

Development Support:

NXP supports developers with a comprehensive suite of tools for the S9KEAZ128AVLK, including software libraries, development boards, and integrated development environments (IDEs) to streamline the development process. This ensures that engineers can bring their innovative products to market quickly and efficiently.

In summary, the NXP S9KEAZ128AVLK microcontroller is a versatile and powerful solution that meets the stringent requirements of today's automotive and industrial applications, providing developers with the tools they need to create sophisticated and reliable systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0373 $56.2611
16+ $6.5947 $105.5152
24+ $6.3886 $153.3264
33+ $6.1825 $204.0225
42+ $5.9764 $251.0088
56+ $5.3582 $300.0592
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess