EN
  • EN
  • DE

S912ZVL64AVFM

Part No S912ZVL64AVFM
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S12Z CPU, 64K FLASH / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Package Tray
Product Status Active
Standard Package 2,450 pcs
REACH Status REACH Unaffected
Win Source Part Number 1152644-S912ZVL64AVFM
Ultra Librarian 3D Model Ultra Librarian S912ZVL64AVFM CAD Model

Description

The NXP S912ZVL64AVFM is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This microcontroller is part of NXP's 16-bit S12 MagniV portfolio, which integrates a sophisticated MCU with smart analog functionality, thus providing a comprehensive solution for a wide range of control and sensing tasks.

Key Features:

  • Integrated MCU and Analog Features: The S912ZVL64AVFM combines a robust MCU with analog components such as voltage regulators, CAN transceivers, and LIN physical layers to create a single-chip solution that reduces complexity and enhances reliability.
  • Advanced CPU: At its core, the device features a 16-bit S12Z CPU that operates at up to 50 MHz, delivering the computational power needed for intricate control algorithms and data processing tasks.
  • Memory Capacity: It comes equipped with 64 KB of Flash memory and 4 KB of RAM, ensuring ample space for application code and data storage.
  • Robust I/O Capabilities: The microcontroller offers multiple General Purpose Input/Output (GPIO) pins and a range of peripherals including multiple timers, an Analog-to-Digital Converter (ADC), and Serial Communication Interfaces (SCI).
  • Automotive-Grade Design: Designed to meet stringent automotive standards, the S912ZVL64AVFM operates over an extended temperature range and is engineered to withstand the harsh conditions typical of automotive environments.
  • Low Power Consumption: Efficiency is a hallmark of this microcontroller, with low-power modes that minimize energy use during idle periods, making it suitable for battery-powered and energy-sensitive applications.

Applications:

The versatility of the S912ZVL64AVFM makes it ideal for a variety of applications, particularly within the automotive sector. It's commonly used in body control modules, sensor nodes, gateway modules, and other embedded systems that require reliable performance under challenging conditions. Additionally, its integrated analog features make it a good fit for industrial control systems and smart sensors.

Overall, the NXP S912ZVL64AVFM microcontroller is a powerful, single-chip solution that offers a blend of performance, integration, and efficiency, making it a top choice for designers looking to streamline their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess