EN
  • EN
  • DE

MSP430F6734AIPZR

Part No MSP430F6734AIPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 96KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 72
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b, 3x24b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789638-MSP430F6734AIPZR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name MSP430F6734
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6734AIPZR CAD Model

Description

Product Overview: MSP430F6734AIPZR

The MSP430F6734AIPZR is a highly integrated, low-power microcontroller from Texas Instruments, designed for metering and energy-monitoring applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and precise analog features. The MSP430F6734AIPZR offers a comprehensive solution for engineers looking to develop advanced metering infrastructure, portable measurement equipment, or any application requiring accurate data acquisition and processing.

Key Features:

  • Integrated Peripherals: This microcontroller includes a rich set of peripherals, such as a 32-bit hardware multiplier, a real-time clock, multiple communication interfaces (including SPI, I2C, and UART), and an array of timers.
  • High-Performance ADC: It boasts a multichannel, 24-bit sigma-delta analog-to-digital converter (ADC) with integrated amplifiers and filters, delivering high-precision measurements crucial for energy metering applications.
  • Low Power Consumption: The MSP430F6734AIPZR is designed for battery-powered and energy-harvesting applications. It features multiple low-power modes, allowing for an optimal balance between performance and power consumption.
  • Flexible Clocking System: The device includes a flexible clock system that supports a range of sources, such as a crystal oscillator, resonator, or external clock, providing precise timing for various tasks.
  • Robust Security Features: Security is a priority in metering applications, and this microcontroller includes hardware encryption modules, a 128-bit AES security encryption and decryption coprocessor, and a true random number generator to ensure data integrity and secure communications.
  • Extended Temperature Range: The MSP430F6734AIPZR operates over an industrial temperature range, making it suitable for harsh environmental conditions.

Package and Availability:

The MSP430F6734AIPZR is available in a 100-pin LQFP (Low-Profile Quad Flat Package) that is both space-saving and easy to integrate into a variety of designs. Texas Instruments offers comprehensive support for this microcontroller, including development tools, software libraries, and reference designs, to accelerate the development process and bring products to market faster.

For designers and engineers looking for a reliable, precise, and power-efficient microcontroller for their next metering solution, the MSP430F6734AIPZR stands out as an excellent choice that combines performance with low-power operation.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess