EN
  • EN
  • DE

S912ZVC96F0VLF

Part No S912ZVC96F0VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 48LQFP / S12Z series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 28
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 568-S912ZVC96F0VLF,935386068557
Standard Package 1,250
Win Source Part Number 1202664-S912ZVC96F0VLF
Ultra Librarian 3D Model Ultra Librarian S912ZVC96F0VLF CAD Model

Description

Introducing the NXP S912ZVC96F0VLF Microcontroller

The NXP S912ZVC96F0VLF is a state-of-the-art microcontroller designed to cater to a wide range of applications that require robust performance, high reliability, and versatile integration capabilities. This powerful component is part of the 16-bit S12ZVC family and is particularly suited for automotive and industrial control systems.

Key Features:

  • Advanced MCU Architecture: At the heart of the S912ZVC96F0VLF lies a 16-bit S12Z core that operates at up to 50 MHz, providing the computational power necessary for complex tasks and real-time processing.
  • Generous Memory Provisions: The device is equipped with 96 KB of flash memory, ensuring ample space for application code, and 8 KB of RAM for efficient data handling.
  • Enhanced Timer Functions: It includes a variety of timer modules such as multiple-channel event counter (MEC), pulse width modulation (PWM) units, and a periodic interrupt timer, enabling precise control over timing-critical operations.
  • Robust Communication Interfaces: The microcontroller features multiple communication interfaces, including CAN, LIN, and SPI, allowing for seamless connectivity and data exchange with other devices within a system.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC with multiple channels offers accurate measurement capabilities for sensor data and analog signals.
  • Low Power Consumption: Designed for energy efficiency, the S912ZVC96F0VLF includes power-saving modes that reduce its power consumption during idle or low-activity periods.

Applications:

The versatility of the NXP S912ZVC96F0VLF microcontroller makes it an ideal choice for a variety of applications, including:

  • Automotive control units
  • Body electronics
  • Industrial automation systems
  • Motor control circuits
  • Sensor-based monitoring systems

Reliability and Support:

As with all NXP products, the S912ZVC96F0VLF is manufactured to the highest quality standards, ensuring reliability for mission-critical applications. NXP also provides comprehensive technical support and documentation, helping designers to reduce development time and accelerate product time-to-market.

Whether you are developing advanced automotive systems or sophisticated industrial controls, the NXP S912ZVC96F0VLF microcontroller offers the performance, features, and reliability you need to create innovative, efficient, and competitive products.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8900 $62.0100
21+ $5.6534 $118.7214
32+ $5.4768 $175.2576
44+ $5.3001 $233.2044
57+ $5.1235 $292.0395
76+ $4.5934 $349.0984
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess