EN
  • EN
  • DE

S912XET256BMAL

Part No S912XET256BMAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 112LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series HCS12X
Package Tray
Number of I/O 91
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852666-S912XET256BMAL
Ultra Librarian 3D Model Ultra Librarian S912XET256BMAL CAD Model

Description

Product Overview: NXP S912XET256BMAL

The NXP S912XET256BMAL is a high-performance microcontroller designed to cater to a wide array of automotive and industrial applications. This product is part of the S12XE family of 16-bit microcontrollers, which are renowned for their robust architecture, enhanced memory, and powerful peripheral sets.

Key Features

  • Core: The S912XET256BMAL is built around the HCS12X core, which operates at up to 50 MHz. This core is equipped with NXP's XGATE co-processor, boosting the overall system performance and enabling parallel processing.
  • Memory: It boasts a generous 256 KB of on-chip flash memory with Error Correction Code (ECC) functionality, ensuring data integrity for safety-critical applications. Additionally, 12 KB of RAM is included, supporting efficient data processing and storage.
  • Advanced Timer: The Enhanced Capture Timer (ECT) provides sophisticated timing functions, including pulse-width modulation (PWM), input capture, and output compare, which are essential for precise control tasks.
  • Networking Capabilities: To meet the requirements of modern connected systems, the device incorporates a CAN module for robust and reliable communication in automotive networks.
  • Additional Peripherals: A rich set of peripherals, such as multiple Serial Communication Interfaces (SCI), Serial Peripheral Interfaces (SPI), and an Analog-to-Digital Converter (ADC), enhances the microcontroller's versatility.
  • Package: The microcontroller is available in a 112-pin LQFP package, which is ideal for space-constrained applications while providing ample I/O options for complex systems.

Applications

The S912XET256BMAL is tailored for use in a variety of applications, including but not limited to automotive control systems, industrial control units, and sensor networks. Its robust design and extensive feature set make it a reliable choice for developers looking to implement advanced control and networking functionality in their products.

Quality and Reliability

NXP is committed to delivering high-quality products, and the S912XET256BMAL is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and high reliability standards. With its advanced features and proven performance, the S912XET256BMAL is an excellent choice for designers seeking a microcontroller that can withstand the rigors of demanding environments.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6173 $59.2346
5+ $24.3014 $121.5070
7+ $23.5420 $164.7940
9+ $22.7826 $205.0434
12+ $22.0231 $264.2772
16+ $19.7449 $315.9184
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,421 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess