EN
  • EN
  • DE

S912XEQ512F1MAAR

Part No S912XEQ512F1MAAR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S912
Other Names 935311486528
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264165-S912XEQ512F1MAAR
Ultra Librarian 3D Model Ultra Librarian S912XEQ512F1MAAR CAD Model

Description

NXP S912XEQ512F1MAAR Microcontroller

The NXP S912XEQ512F1MAAR is a high-performance microcontroller designed to cater to a wide range of automotive and industrial applications. It is part of the S12XE family of 16-bit microcontrollers, which are renowned for their exceptional reliability, efficiency, and powerful feature set.

Key Features:

  • CPU: The S912XEQ512F1MAAR is built on a 16-bit S12X core, which operates at up to 50 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 512 KB of flash memory and 32 KB of RAM, ensuring ample space for complex programs and real-time data processing.
  • Advanced Timers: A variety of timers including a 6-channel PWM, 8-channel 10-bit ADC, and multiple 16-bit timers, offer versatile control options suitable for precision tasks.
  • Connectivity: This microcontroller supports numerous communication interfaces such as CAN, LIN, and SPI, allowing easy integration into existing systems and facilitating communication with other devices.
  • Robust I/O: The device boasts up to 59 general-purpose I/O pins, enabling it to handle multiple input and output signals concurrently.
  • Package: Encased in a 112-pin LQFP package, the S912XEQ512F1MAAR is designed for space-constrained applications while still offering a wide array of features.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments.

Applications:

The robust design and comprehensive feature set of the S912XEQ512F1MAAR make it an ideal choice for applications such as automotive control systems, industrial automation, robotics, and any system requiring a dependable microcontroller for real-time control and processing tasks.

Quality and Reliability:

As with all NXP products, the S912XEQ512F1MAAR meets stringent quality standards, providing the reliability and performance expected from a leading semiconductor manufacturer. Whether for safety-critical automotive applications or demanding industrial environments, this microcontroller is designed to deliver top-notch performance and dependability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3851 $60.7702
5+ $24.9314 $124.6570
7+ $24.1523 $169.0661
9+ $23.3732 $210.3588
12+ $22.5941 $271.1292
15+ $20.2568 $303.8520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess