EN
  • EN
  • DE

USB4715-I/Y9X

Part No USB4715-I/Y9X
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-SQFN (7x7)
Base Product Number USB4715
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 999667-USB4715-I/Y9X
Ultra Librarian 3D Model Ultra Librarian USB4715-I/Y9X CAD Model

Description

The USB4715-I/Y9X is a robust USB 2.0 controller device from the esteemed Microchip Technology. This high-performance product is designed to cater to a wide range of applications, particularly those requiring a reliable USB interface. With its compact form factor and industrial-grade design, it is particularly well-suited for embedded systems, portable devices, and an array of consumer electronics.

At the heart of the USB4715-I/Y9X is a feature-rich USB 2.0 Hi-Speed hub controller, which supports up to five downstream ports. This allows for the expansion of USB connectivity in a system and is ideal for applications where multiple USB devices need to be connected simultaneously. The controller is optimized for low power consumption and minimal footprint, ensuring efficient operation in power-sensitive applications.

The device is fully compliant with the USB 2.0 specification and offers backward compatibility with USB 1.1, ensuring it can work with a wide range of USB peripherals. Additionally, it supports both self-powered and bus-powered modes, providing flexibility in various usage scenarios. The USB4715-I/Y9X also includes multiple integrated features such as over-current protection and ESD protection circuits, enhancing the reliability and longevity of the product.

The USB4715-I/Y9X is designed with ease of integration in mind. It comes in a 36-VFQFN (6x6) package, which is highly suitable for space-constrained applications. The device also includes an internal oscillator, which reduces the need for external components, further simplifying the design and reducing the overall bill of materials.

Furthermore, Microchip Technology provides comprehensive support for the USB4715-I/Y9X, including detailed datasheets, reference designs, and technical support, making the development process as smooth as possible. Whether you're designing a sophisticated industrial system or a cutting-edge consumer product, the USB4715-I/Y9X offers the reliability, performance, and support necessary to ensure your project's success.

You May Also Be Interested in

Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2915 $55.7490
14+ $7.6238 $106.7332
21+ $7.3856 $155.0976
28+ $7.1473 $200.1244
37+ $6.9091 $255.6367
49+ $6.1943 $303.5207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess