EN
  • EN
  • DE

S912XEQ512BMAL

Part No S912XEQ512BMAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12X
Data Bus Width 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 91
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 32K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 720227-S912XEQ512BMAL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S912XEQ512BMAL CAD Model

Description

The NXP S912XEQ512BMAL is a high-performance microcontroller designed to cater to the demanding requirements of automotive and industrial control applications. This microcontroller is part of the S12XE family, which is well known for its robust design, exceptional reliability, and advanced features that enable complex control tasks.

At the heart of the S912XEQ512BMAL lies a 16-bit HCS12X CPU core, which operates at a frequency of up to 50MHz. The powerful CPU core is complemented by the XGATE co-processor, a parallel processing module that significantly enhances the overall system performance by offloading routine tasks from the main CPU, allowing for real-time processing and improved response times.

This microcontroller boasts a substantial 512KB of flash memory, providing ample space for complex application code and data storage. Its memory architecture also includes 32KB of RAM, ensuring smooth operation and efficient data handling for performance-critical applications.

For connectivity, the S912XEQ512BMAL offers a wide range of interfaces, including multiple channels of SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and CAN (Controller Area Network) modules, making it an ideal choice for systems that require robust communication capabilities. Additionally, it features an 8-channel 12-bit A/D converter, which allows for precise analog signal measurement and conversion, essential for sensor-based applications.

The device is designed with a focus on safety and includes features such as a Memory Protection Unit (MPU) that enhances the reliability of the system by preventing unauthorized memory access. It also provides a watchdog timer to ensure system integrity during operation.

The S912XEQ512BMAL is housed in a 112-pin LQFP package, which is designed to save space on printed circuit boards while still offering a high pin count for interfacing with other components. This microcontroller operates within the industrial temperature range, ensuring stable performance even under extreme conditions.

With its combination of processing power, memory capacity, advanced peripherals, and robust design, the NXP S912XEQ512BMAL microcontroller is an excellent choice for engineers looking to develop sophisticated automotive and industrial control systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.5746 $82.7238
6+ $22.6254 $135.7524
8+ $21.9184 $175.3472
11+ $21.2113 $233.3243
15+ $20.5043 $307.5645
19+ $18.3831 $349.2789
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess