EN
  • EN
  • DE

FR2905Z

Part No FR2905Z
Manufacturer International Rectifier
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16
Reference case TO-252
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 753274-FR2905Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FR2905Z CAD Model

Description

The FR2905Z is a robust and reliable Power MOSFET designed for automotive applications and other demanding environments. This device combines International Rectifier's advanced MOSFET technology with a ruggedized design to provide excellent performance and reliability in harsh operating conditions. It is particularly well-suited for applications such as automotive motor control, power distribution, and load switching.

Applications:

  • Automotive Motor Control (e.g., electric power steering, electronic throttle control)
  • Automotive Power Distribution (e.g., high-side switches, battery management)
  • Load Switching
  • DC-DC Converters
  • Industrial Power Supplies

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Fast Switching Speed: Reduces switching losses.
  • Logic-Level Gate Drive: Enables direct drive from low-voltage microcontrollers.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Automotive Qualified: Meets stringent automotive reliability requirements.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation.
  • Enhanced Reliability: Automotive qualification ensures robust performance in harsh environments.
  • Simplified Design: Logic-level gate drive simplifies interface with control circuitry.
  • Increased System Robustness: Avalanche rating enhances device ruggedness.
  • Suitable for Automotive Applications: Meets automotive industry standards.

The FR2905Z features a low gate threshold voltage, allowing for direct drive from low-voltage microcontrollers, which simplifies the design process and reduces the need for external gate drive circuitry. Its low on-resistance minimizes conduction losses, while its fast switching speed reduces switching losses, resulting in higher overall efficiency. The device is also avalanche rated, providing robustness against voltage transients and ensuring reliable operation in demanding applications. It is qualified for automotive applications, meeting stringent requirements for reliability and performance in harsh environments. The device is available in a TO-252 package.

Specifications:

Vds: 55V

Id: 42A

Rds(on) (at Vgs=4.5V): 9.5 mΩ

Package: TO-252

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess