EN
  • EN
  • DE

S912XEP100J5MAL

Part No S912XEP100J5MAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1MB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Part Number Series S912XEP100
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812768-S912XEP100J5MAL
Ultra Librarian 3D Model Ultra Librarian S912XEP100J5MAL CAD Model

Description

NXP S912XEP100J5MAL Microcontroller

The NXP S912XEP100J5MAL microcontroller is a high-performance device designed to cater to the demanding needs of automotive and industrial applications. This microcontroller, part of the S12XE family, is built on the proven S12 technology, combining the ease of use of an 8-bit microcontroller with the performance and feature set of a 32-bit microcontroller.

Key Features:

  • Advanced Core: At the heart of the S912XEP100J5MAL is a 16-bit S12X CPU core that operates at up to 50MHz, delivering the computational power necessary for complex algorithms and control processes.
  • Memory: The device boasts a generous memory configuration with 1MB of flash memory and 64KB of RAM, ensuring ample space for application code and data storage.
  • Enhanced Timing Systems: It comes equipped with a comprehensive set of timing systems, including an 8-channel timer, 8-channel pulse width modulator (PWM), and 2-channel Enhanced Capture Timer (ECT), making it ideal for precision control tasks.
  • Robust Communication Interfaces: The microcontroller features multiple communication interfaces such as two MSCAN modules, an SPI module, and two SCI modules, offering flexible options for serial data exchange.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC with up to 16 channels provides accurate analog signal conversion, which is critical for sensor-based applications.
  • Integrated Debug Module: An on-chip BDM (Background Debug Module) facilitates debugging and development, reducing time-to-market.

Reliability and Safety:

The S912XEP100J5MAL is designed with reliability in mind, featuring a Single Edge Nibble Transmission (SENT) protocol for sensor data communication, which enhances signal integrity in harsh environments. Additionally, the device includes a Fault Collection and Control Unit (FCCU) for safety-critical applications, helping to meet automotive safety standards like ISO 26262.

Applications:

With its robust feature set, the S912XEP100J5MAL microcontroller is ideally suited for a wide range of applications, including automotive body electronics, powertrain systems, advanced driver assistance systems (ADAS), and industrial control systems. Its versatility and high integration level make it a go-to solution for engineers looking to optimize their designs for performance and cost.

Overall, the NXP S912XEP100J5MAL microcontroller represents a blend of performance, features, and reliability, making it a solid choice for advanced embedded systems.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0450 $90.0900
4+ $36.9600 $147.8400
5+ $35.8050 $179.0250
7+ $34.6500 $242.5500
9+ $33.4950 $301.4550
12+ $30.0300 $360.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess