EN
  • EN
  • DE
  • IT

LPC2368FET100,518

Part No LPC2368FET100,518
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100BGA / MCU 16-bit/32-bit ARM7TDMI-S RISC 512KB Flash 3.3V 100-Pin TFBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC2300
Packaging Reel package
Core Processor ARM7
Core Size 16/32-Bit
Speed 72MHz
Connectivity CAN, Ethernet, I2C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 70
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 58K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TFBGA
Manufacturer Package 100-TFBGA (9x9)
Win Source Part Number 780002-LPC2368FET100,518
Popularity Medium
Supply and Demand Status Limited
Family Name LPC2368
Introduction Date September 22, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LPC2368FET100,518 CAD Model

Description

Product Overview: LPC2368FET100,518 by NXP Semiconductors

The LPC2368FET100,518 is a robust microcontroller unit (MCU) from the reputable NXP Semiconductors, designed to offer high-performance and versatile functionalities for a wide array of embedded applications. This MCU is a part of the LPC2300 family, which is well-known for its excellent processing capabilities and rich feature set.

Key Features:

  • Core: At the heart of the LPC2368FET100,518 lies an ARM7TDMI-S™ processor core, which operates at speeds of up to 72 MHz, providing a balanced combination of power efficiency and processing capability.
  • Memory: This MCU comes with a substantial memory configuration that includes 512 KB of on-chip flash memory, 58 KB of RAM, and 10 KB of EEPROM, making it suitable for complex applications that require ample storage for code and data.
  • Peripherals: The device is equipped with an array of peripherals, including USB 2.0 Full Speed device, multiple UARTs, I2C bus interfaces, SPI, SSP, CAN 2.0B, and a total of 70 General Purpose I/O (GPIO) pins for extensive connectivity options.
  • Analog Features: It also features an integrated 10-bit ADC and DAC, providing the capability to interface with analog sensors and other components directly.
  • Package: The LPC2368FET100,518 is housed in a low-profile 100-pin LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications.
  • Power Management: This MCU includes power-saving modes like Idle and Power-down modes, which are essential for battery-powered or energy-sensitive devices.

Applications:

With its rich set of features and connectivity options, the LPC2368FET100,518 is suitable for a diverse range of applications such as industrial control systems, medical instrumentation, networking, automotive, and consumer electronics. Its ability to handle complex tasks while maintaining low power consumption makes it an excellent choice for designers looking to balance performance with efficiency.

About NXP Semiconductors:

NXP Semiconductors is a leading technology company known for its innovative and reliable semiconductor solutions. NXP provides a wide range of products for the automotive, industrial & IoT, mobile, and communication infrastructure markets. With a focus on driving technology breakthroughs, NXP is committed to enabling secure connections and infrastructure for a smarter world.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2857 $53.1428
9+ $12.4286 $111.8574
13+ $12.0000 $156.0000
18+ $11.1429 $200.5722
24+ $10.7143 $257.1432
30+ $10.2858 $308.5740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,390 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess