EN
  • EN
  • DE

S912XEG384F0VAL

Part No S912XEG384F0VAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 384KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12X
Data Bus Width 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 91
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 24K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 716076-S912XEG384F0VAL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S912XEG384F0VAL CAD Model

Description

Introducing the NXP S912XEG384F0VAL Microcontroller

The NXP S912XEG384F0VAL is a high-performance microcontroller tailored for advanced automotive and industrial applications. This product is part of the S12XE family of 16-bit microcontrollers, which are renowned for their exceptional reliability and robust feature set. With a focus on delivering top-tier processing capabilities and a suite of integrated functionalities, the S912XEG384F0VAL is designed to meet the stringent requirements of modern embedded systems.

Key Features

  • Advanced CPU Core: At the heart of the S912XEG384F0VAL lies an HCS12X CPU core, which operates at a frequency of up to 50MHz, providing the computational power necessary to handle complex tasks efficiently.
  • Memory Capacity: The device comes equipped with 384 KB of Flash memory and 32 KB of RAM, offering ample storage for application code and data.
  • Enhanced Timing Systems: A range of timing features such as multiple 16-bit timers, an 8-channel pulse width modulator (PWM), and an enhanced capture/compare timer module ensure precise control for a variety of time-critical operations.
  • Robust I/O Capabilities: With 59 general-purpose input/output (GPIO) pins, the microcontroller provides flexible interfacing options, making it suitable for a diverse range of applications.
  • Integrated Peripherals: The S912XEG384F0VAL includes a wealth of on-chip peripherals, including a CAN module for networking applications, an SPI for high-speed serial data transfer, and an I2C module for multi-master communication.
  • Reliability and Safety: The microcontroller integrates features aimed at achieving high levels of system integrity, such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on the Flash memory, and a watchdog timer with a clock monitor.
  • Low Power Modes: Multiple power-saving modes are available to reduce energy consumption during idle periods, which is critical for battery-operated and energy-conscious designs.

Applications

The versatility of the NXP S912XEG384F0VAL makes it an ideal choice for a wide array of applications, including automotive control systems, factory automation, robotics, and other embedded control systems that demand high reliability and performance.

With its robust set of features and capabilities, the NXP S912XEG384F0VAL microcontroller stands out as a powerful and dependable option for designers and engineers looking to push the boundaries of what's possible in their embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7202 $71.1606
6+ $19.4627 $116.7762
10+ $18.8545 $188.5450
13+ $18.2462 $237.2006
17+ $17.6380 $299.8460
22+ $15.8133 $347.8926
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess