EN
  • EN
  • DE

S912XDG128F2CAA

Part No S912XDG128F2CAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12X
Data Bus Width 16-Bit
Speed 80MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 59
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 12K x 8
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 8x10b, 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-QFP
Supplier Device Package 80-QFP (14x14)
Manufacturer Pack Quantity 420
MSL Level 3 (168 Hours)
Win Source Part Number 720226-S912XDG128F2CAA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S912XDG128F2CAA CAD Model

Description

NXP S912XDG128F2CAA Microcontroller

The NXP S912XDG128F2CAA is a high-performance microcontroller tailored for automotive and industrial applications that require sophisticated control and connectivity features. This microcontroller is part of the S12XD family, which is renowned for its integration of a 16-bit microcontroller with a high degree of functionality and reliability.

Key Features:

  • Advanced 16-bit HCS12X CPU Core: At the heart of the S912XDG128F2CAA lies the HCS12X CPU core, which operates at a frequency of up to 80 MHz. This core provides enhanced performance over traditional 16-bit microcontrollers, making it suitable for complex and time-critical tasks in automotive control systems.
  • Memory Capacity: It comes with 128 KB of flash memory, which is ideal for storing large applications, and 12 KB of RAM for efficient data processing.
  • Robust I/O Capabilities: The microcontroller features an array of input/output options, including multiple general-purpose input/output (GPIO) pins, analog-to-digital converters (ADCs), and timer modules for accurate event timing and pulse width modulation (PWM).
  • Integrated CAN Interface: With its onboard Controller Area Network (CAN) module, the S912XDG128F2CAA facilitates communication in automotive networks, allowing for robust and reliable data exchange between different vehicle components.
  • Enhanced System Protection: The device includes features like low-voltage detection, flash memory block protection, and a watchdog timer, which contribute to the overall system reliability and safety.
  • Development Support: NXP provides comprehensive development support for the S912XDG128F2CAA, including software libraries, development tools, and reference designs to accelerate the design process and reduce time-to-market.

Applications:

The S912XDG128F2CAA is designed to meet the stringent requirements of automotive applications such as engine control units, transmission control modules, body control modules, and advanced driver-assistance systems (ADAS). Additionally, it is suited for a range of industrial applications, including factory automation, robotics, and process control systems.

Overall, the NXP S912XDG128F2CAA microcontroller is a reliable and flexible solution for developers looking to create advanced, safety-critical applications in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9184 $65.7552
7+ $17.9843 $125.8901
10+ $17.4223 $174.2230
14+ $16.8602 $236.0428
18+ $16.2982 $293.3676
24+ $14.6121 $350.6904
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess