EN
  • EN
  • DE

S912B32E4VFUE8R

Part No S912B32E4VFUE8R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 80QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPU12 series Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) FLASH 80-QFP (14x14)
Manufacturer NXP
Series HC12
Package Reel - TR
Part Status Not For New Designs
Core Processor CPU12
Core Size 16-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 63
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 768 x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 80-QFP
Case / Package 80-QFP (14x14)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893282-S912B32E4VFUE8R
Ultra Librarian 3D Model Ultra Librarian S912B32E4VFUE8R CAD Model

Description

Product Overview: S912B32E4VFUE8R from NXP

The S912B32E4VFUE8R is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This product is part of the 16-bit S12 MagniV portfolio, which integrates a sophisticated MCU together with the S12 core and smart MOSFET technology, making it an ideal choice for automotive and industrial control systems.

Key Features:

  • Integrated Design: The S912B32E4VFUE8R features an advanced single-chip design that combines the MCU with voltage regulators on a single die, which simplifies system design and reduces the overall component count.
  • High-Performance S12 Core: At the heart of the MCU is the high-performance S12 core, capable of executing instructions at up to 25 MHz, providing the computational power necessary for complex applications.
  • Memory Capacity: This product boasts 32KB of flash memory, which provides ample space for application code, and 2KB of RAM for efficient data processing.
  • Robust I/O Capabilities: With a range of input/output options, including analog-to-digital converters (ADCs), serial communication interfaces (SCI), and a timer interface module, the S912B32E4VFUE8R offers versatile control capabilities.
  • Automotive-Grade: Designed to meet the rigorous standards of the automotive industry, this MCU operates reliably in extreme temperature conditions and is engineered for longevity and durability.

Applications:

The S912B32E4VFUE8R is well-suited for a variety of applications, particularly in the automotive sector, where it can be used in:

  • Body control modules
  • Powertrain systems
  • Chassis control units
  • Instrument cluster controllers
  • Door and window control systems

Quality and Reliability:

NXP's commitment to quality ensures that the S912B32E4VFUE8R MCU meets stringent industry standards for reliability and performance. With features like low-power modes and integrated watchdog timers, it is designed to deliver consistent operation and a long service life in demanding environments.

For developers and engineers looking for a robust, integrated solution for their control systems, the S912B32E4VFUE8R from NXP offers the perfect blend of performance, integration, and reliability.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.8198 $85.6396
4+ $35.1342 $140.5368
6+ $34.0362 $204.2172
8+ $32.9383 $263.5064
10+ $31.8403 $318.4030
13+ $28.5465 $371.1045
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess