EN
  • EN
  • DE

S908QY1E0CDTER

Part No S908QY1E0CDTER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S908Q - 8-BIT MCU, HC08 CORE, 1. / HC08 series Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-S908QY1E0CDTER
Standard Package 1
Win Source Part Number 1090637-S908QY1E0CDTER
Ultra Librarian 3D Model Ultra Librarian S908QY1E0CDTER CAD Model

Description

The NXP S908QY1E0CDTER is a robust and versatile 8-bit microcontroller that is designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This microcontroller is part of NXP's S08 family, which is renowned for its high performance, exceptional reliability, and low power consumption.

Key Features

  • Core: The device operates on an HC08 core, which is capable of delivering up to 20 MHz CPU speed, ensuring swift processing and response times for demanding applications.
  • Memory: It comes equipped with 8KB of flash memory and 256 bytes of RAM, providing ample space for program storage and efficient data handling.
  • I/O Ports: The microcontroller features multiple general-purpose input/output (GPIO) ports, allowing for flexible interfacing with a variety of peripherals and sensors.
  • ADC: An integrated analog-to-digital converter (ADC) with multiple channels offers precise measurement capabilities for analog signals, which is essential for sensor-based applications.
  • Timers: Built-in timers, including an 8-bit pulse width modulator (PWM), provide accurate timing and control for tasks such as motor control and timing-sensitive operations.
  • Communication Interfaces: It supports various communication protocols, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), facilitating easy data exchange with other devices and systems.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for harsh environments.
  • Packaging: The S908QY1E0CDTER is available in a robust 16-pin SOIC package, ensuring easy integration into various circuit designs.

Applications

The NXP S908QY1E0CDTER microcontroller is an ideal choice for a multitude of applications, such as automotive control systems, industrial automation, consumer electronics, and much more. Its combination of performance, memory, and peripheral integration makes it a go-to solution for developers seeking a reliable and efficient microcontroller for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6001 $64.0040
90+ $1.3130 $118.1700
140+ $1.2720 $178.0800
190+ $1.2309 $233.8710
245+ $1.1899 $291.5255
325+ $1.0668 $346.7100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess