EN
  • EN
  • DE

S711E20E0VFNE2R

Part No S711E20E0VFNE2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 20KB OTP 52PLCC / HC11 series Microcontroller IC 8-Bit 2MHz 20KB (20K x 8) OTP 52-PLCC (19.13x19.13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC11
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor HC11
Core Size 8-Bit
Speed 2MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 38
Program Memory Size 20KB (20K x 8)
Program Memory Type OTP
EEPROM Size 512 x 8
RAM Size 768 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 52-LCC (J-Lead)
Supplier Device Package 52-PLCC (19.13x19.13)
Base Product Number S711E20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 935317461518
Standard Package 450
Win Source Part Number 1001810-S711E20E0VFNE2R
Ultra Librarian 3D Model Ultra Librarian S711E20E0VFNE2R CAD Model

Description

The NXP S711E20E0VFNE2R is a state-of-the-art semiconductor device designed to meet the rigorous demands of modern electronic systems. This product is a testament to NXP's commitment to providing innovative solutions that drive the electronics industry forward. It is crafted with precision and is suitable for a variety of applications, ranging from automotive to industrial, and beyond.

Key Features

  • High Performance: The S711E20E0VFNE2R is built for high-speed operation, ensuring that your systems can handle complex tasks efficiently.
  • Robust Design: With its sturdy construction, this product is designed to withstand harsh conditions and provide reliable performance over a long lifespan.
  • Energy Efficient: NXP's focus on sustainability is evident in the energy-efficient design of the S711E20E0VFNE2R, helping to reduce power consumption and minimize the environmental impact.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers enhanced features that set it apart from the competition.
  • Compatibility: The S711E20E0VFNE2R is designed to be compatible with a wide range of other components and systems, ensuring seamless integration into your existing setup.

Applications

The versatility of the S711E20E0VFNE2R allows it to be used in a multitude of applications. It is an ideal choice for:

  • Automotive systems, where reliability and performance are critical.
  • Industrial automation, providing the processing power needed for complex machinery.
  • Consumer electronics, enhancing the user experience with swift and smooth operation.
  • Communication infrastructure, ensuring fast and stable data transfer.

Quality and Reliability

NXP is renowned for its commitment to quality, and the S711E20E0VFNE2R is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. When you choose NXP's S711E20E0VFNE2R, you are selecting a product that you can trust to perform consistently, even in the most demanding environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess